Mini-Circuits Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω RC-1SP6T-A12

Description
Mini-Circuits’ RC-1SP6T-A12 is an electro-mechanical switch operating over an extremely wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switch is of a fail-safe and break-before-make-co nfiguration, with a lifetime of 10 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all SMA (f) connectors on the front panel. The switch is controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ RC-1SP6T-A12 is an electro-mechanical switch operating over an extremely wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switch is of a fail-safe and break-before-make-co nfiguration, with a lifetime of 10 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all SMA (f) connectors on the front panel. The switch is controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' RC-1SP6T-A12 is an electro-mechanical absorptive SP6T RF switch matrix operating from DC to 12 GHz with 50 Ω impedance, designed for automated test equipment and signal routing in applications such as 5G FR1 and WiFi 6E. It is housed in a rugged metal case measuring 5.5 x 6.0 x 2.75 inches with SMA female connectors on the front panel. The switch features break-before-make operation, 90 dB typical isolation, 0.45 dB maximum insertion loss up to 12 GHz, and a 10 million cycle lifetime. It supports USB and Ethernet control with GUI and API software for Windows and Linux, and includes internal terminations on inactive ports. Power-up options include default disconnection or last-state recall. Operating temperature ranges from 0 °C to 40 °C.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' RC-1SP6T-A12 is an electro-mechanical absorptive SP6T RF switch matrix operating from DC to 12 GHz with 50 Ω impedance, designed for automated test equipment and signal routing in applications such as 5G FR1 and WiFi 6E. It is housed in a rugged metal case measuring 5.5 x 6.0 x 2.75 inches with SMA female connectors on the front panel. The switch features break-before-make operation, 90 dB typical isolation, 0.45 dB maximum insertion loss up to 12 GHz, and a 10 million cycle lifetime. It supports USB and Ethernet control with GUI and API software for Windows and Linux, and includes internal terminations on inactive ports. Power-up options include default disconnection or last-state recall. Operating temperature ranges from 0 °C to 40 °C.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - RC-1SP6T-A12 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω
RC-1SP6T-A12
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω RC-1SP6T-A12
Mini-Circuits’ RC-1SP6T-A12 is an electro-mechanical switch operating over an extremely wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switch is of a fail-safe and break-before-make-co nfiguration, with a lifetime of 10 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all SMA (f) connectors on the front panel. The switch is controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ RC-1SP6T-A12 is an electro-mechanical switch operating over an extremely wide bandwidth, from DC to 12 GHz with high isolation and low insertion loss. The absorptive switch is of a fail-safe and break-before-make-configuration, with a lifetime of 10 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all SMA (f) connectors on the front panel. The switch is controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-1SP6T-A12
Product Name Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSWA-2-46+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3BR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Mechanical SP8T Absorptive Switch, DC - 26.5 GHz, 50Ω - RCM-1SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details