Mini-Circuits Reflective SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω MSW-2-20+

Description
Reflective SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω
Request a Quote
Description
Reflective SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MSW-2-20+ is a 50 W SPDT surface mount solid state switch designed for DC to 2.0 GHz applications, featuring 0.5 dB typical insertion loss, 36 dB typical isolation at 2.0 GHz, and 4 ns typical switching speed. It operates from -40°C to 85°C, uses a 0/-8 V control logic, and has a video leakage of 19 mVp-p typical. The package measures 4.14 x 5.33 x 1.96 mm with an XX211 case style and is RoHS compliant. Input power handling is 31 dBm up to 2.0 GHz under steady-state control. VSWR is 1.4 typ. up to 2.0 GHz.

Datasheet Summary
Powered by GS/AI

MSW-2-20+ is a 50 W SPDT surface mount solid state switch designed for DC to 2.0 GHz applications, featuring 0.5 dB typical insertion loss, 36 dB typical isolation at 2.0 GHz, and 4 ns typical switching speed. It operates from -40°C to 85°C, uses a 0/-8 V control logic, and has a video leakage of 19 mVp-p typical. The package measures 4.14 x 5.33 x 1.96 mm with an XX211 case style and is RoHS compliant. Input power handling is 31 dBm up to 2.0 GHz under steady-state control. VSWR is 1.4 typ. up to 2.0 GHz.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω - MSW-2-20+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω
MSW-2-20+
Reflective SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω MSW-2-20+
Reflective SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω

Reflective SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω

Supplier's Site Datasheet
RF Switches - 3157-MSW-2-20+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Cellular, PCN SPDT 50Ohm

RF Switch IC Cellular, PCN SPDT 50Ohm

Buy Now Datasheet
RF Switches - 3157-MSW-2-20+CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 2GHZ

IC RF SWITCH SPDT 2GHZ

Buy Now Datasheet
RF Switches - 3157-MSW-2-20+DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF SWITCH SPDT 2GHZ

IC RF SWITCH SPDT 2GHZ

Buy Now Datasheet
RF Switches - MSW-2-20+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MSW-2-20+
RF Switches MSW-2-20+
RF Switch IC Cellular, PCN SPDT 50Ohm

RF Switch IC Cellular, PCN SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MSW-2-20+ 3157-MSW-2-20+TR-ND MSW-2-20+
Product Name Reflective SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω RF Switches RF Switches
Package Type Surface Mount Surface Mount; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Impedance 50 ohms 50 ohms; 50Ohm
Type Single Pole Double Throw; Solid-State Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA-2-50DRA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-1SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz - ZTRC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details