Mini-Circuits Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω ZFSWA-2-46

Description
Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω
Request a Quote
Description
Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZFSWA-2-46 is a 50W solid-state SPDT coaxial switch for DC to 4.6 GHz applications, with SMA connectors and a G144 case measuring 31.75 × 31.75 × 16.00 × 9.65 × 15.49 mm. It exhibits insertion loss up to 1.98 dB, isolation of at least 25.42 dB, and a typical VSWR of 1.3:1. Control operates from -5 V to -8 V, drawing 2.5 mA at -8 V, with switching times of 4 ns turn-on and 2.5 ns turn-off. Operating temperature ranges from -55°C to 100°C, with storage to 150°C. Maximum RF input power is +30 dBm, reduced to +27 dBm from 100-500 MHz and +24 dBm from DC-100 MHz. Video leakage is 30 mVp-p typical. All RF ports require DC blocking or 0 V bias.

Datasheet Summary
Powered by GS/AI

The ZFSWA-2-46 is a 50W solid-state SPDT coaxial switch for DC to 4.6 GHz applications, with SMA connectors and a G144 case measuring 31.75 × 31.75 × 16.00 × 9.65 × 15.49 mm. It exhibits insertion loss up to 1.98 dB, isolation of at least 25.42 dB, and a typical VSWR of 1.3:1. Control operates from -5 V to -8 V, drawing 2.5 mA at -8 V, with switching times of 4 ns turn-on and 2.5 ns turn-off. Operating temperature ranges from -55°C to 100°C, with storage to 150°C. Maximum RF input power is +30 dBm, reduced to +27 dBm from 100-500 MHz and +24 dBm from DC-100 MHz. Video leakage is 30 mVp-p typical. All RF ports require DC blocking or 0 V bias.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSWA-2-46 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω
ZFSWA-2-46
Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω ZFSWA-2-46
Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω

Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZFSWA-2-46
Product Name Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, 10 MHz - 6 GHz, 50Ω - U2C-1SP2T-63VH - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω - JSW2-33HDR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 3000 MHz
View Details
3 suppliers
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
3 suppliers