The RC-4SPDT-A26 is a four-channel electro-mechanical RF SPDT switch matrix for DC to 26.5 GHz signal routing, featuring absorptive, break-before-make operation with a 2 million cycle lifetime per switch. It is housed in a metal case measuring 4.5 x 6.0 x 2.25 inches with 12 SMA female connectors. Control is via USB or Ethernet, with software support for Windows and Linux. The unit supports cold switching up to 30 W RF input power and operates within a temperature range of 0 °C to 40 °C.
Mini-Circuits’ RC-4SPDT-A26 comprises of four independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-4SPDT-A26 |
| Product Name | Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω |
| Package Type | Connectorized |
| Connector | SMA |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) |
| Frequency Range | 26500 MHz |
| Insertion Loss | 0.1500 to 0.8000 dB |