Mini-Circuits' MEM-SP4T-A18 is an absorptive SP4T MEMS switch designed for RF and DC signal routing from DC to 18 GHz, featuring precision 2.92 mm female connectors and a compact HJ3609 case style. It supports DC power pass-through up to 9 V and 500 mA under cold switching conditions, with a CW power rating of 25 W at 1 GHz and an IP3 of 90 dBm. The device offers insertion loss up to 3.5 dB, isolation up to 65 dB, and a switching transition time of 15 µs. It is rated for 30 billion switch cycles at 1 GHz and +30 dBm, operates from -10°C to +60°C, and is powered via USB with a 5 V supply. Control is enabled through a daisy-chain interface supporting up to 25 switches via a single USB connection, with full software support for Windows and Linux systems.
Mini-Circuits’ MEMS-SP4T-A18 uses the unique Micro ElectroMechanical System technology to provide an absorptive SP4T switch with the high speed of a solid state switch and the power handling and isolation of a mechanical one with extremely high reliability and good isolation. The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple switches to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible switches can be controlled independently through a single USB and software interface. The switch is supplied in a compact package with precision 2.92 mm RF connectors Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | MEM-SP4T-A18 |
| Product Name | Ultra High-Reliability Absorptive SP4T MEMS Switch, DC to 18 GHz |
| Package Type | Connectorized |
| Operating Temperature | -10 to 60 C (14 to 140 F) |
| Frequency Range | 100 to 18000 MHz |