Mini-Circuits Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω RC-1SP4T-A18

Description
Mini-Circuits’ RC-1SP4T-A18 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co nfiguration with a switching lifetime of 10 million cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ RC-1SP4T-A18 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co nfiguration with a switching lifetime of 10 million cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RC-1SP4T-A18 is a mechanical absorptive SP4T switch designed for DC to 18 GHz applications, featuring low insertion loss and high isolation. It is housed in a rugged metal case measuring 5.5 x 6.0 x 2.75 inches with SMA-female RF connectors on the front panel. The switch operates with a break-before-make configuration and has a switching lifetime of 10 million cycles. It supports control via USB or Ethernet, including SSH for secure communication, and reverts to a default disconnected state upon power loss. The device includes LED indicators for switch state and is rated for operating temperatures from 0 to +40°C, powered by a +24 V DC supply.

Datasheet Summary
Powered by GS/AI

The RC-1SP4T-A18 is a mechanical absorptive SP4T switch designed for DC to 18 GHz applications, featuring low insertion loss and high isolation. It is housed in a rugged metal case measuring 5.5 x 6.0 x 2.75 inches with SMA-female RF connectors on the front panel. The switch operates with a break-before-make configuration and has a switching lifetime of 10 million cycles. It supports control via USB or Ethernet, including SSH for secure communication, and reverts to a default disconnected state upon power loss. The device includes LED indicators for switch state and is rated for operating temperatures from 0 to +40°C, powered by a +24 V DC supply.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SP4T-A18 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω
RC-1SP4T-A18
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω RC-1SP4T-A18
Mini-Circuits’ RC-1SP4T-A18 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co nfiguration with a switching lifetime of 10 million cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ RC-1SP4T-A18 is an electro-mechanical SP4T switch operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration with a switching lifetime of 10 million cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-1SP4T-A18
Product Name Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 0.1500 to 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA - ZT-16SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Mechanical Switch Assembly, 2 x SP16T, DC - 18 GHz, 2U, SMA - ZT-2SP16T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSW-2-46+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSW2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details