Mini-Circuits 63 dB Programmable Attenuator, 50 MHz - 3 GHz RCDAT-3000-63W2

Description
Mini-Circuits’ RCDAT-3000-63W2 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 50 MHz to 3 GHz. The Attenuator provides 0 to 63 dB attenuation in 1 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RCDAT-3000-63W2 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 50 MHz to 3 GHz. The Attenuator provides 0 to 63 dB attenuation in 1 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
63 dB Programmable Attenuator, 50 MHz - 3 GHz - RCDAT-3000-63W2 - Mini-Circuits
Brooklyn, NY, United States
63 dB Programmable Attenuator, 50 MHz - 3 GHz
RCDAT-3000-63W2
63 dB Programmable Attenuator, 50 MHz - 3 GHz RCDAT-3000-63W2
Mini-Circuits’ RCDAT-3000-63W2 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 50 MHz to 3 GHz. The Attenuator provides 0 to 63 dB attenuation in 1 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RCDAT-3000-63W2 is a general purpose, single channel programmable attenuator suitable for a wide range of signal level control applications from 50 MHz to 3 GHz. The Attenuator provides 0 to 63 dB attenuation in 1 dB steps. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. The attenuator is housed in a compact and rugged package with SMA female connectors on the bi-directional input and output RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircuits.com/ softwaredownload/patt.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number RCDAT-3000-63W2
Product Name 63 dB Programmable Attenuator, 50 MHz - 3 GHz
Insertion Loss 3.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-GAT-30+CT-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 4-SMD, No Lead
View Details
Attenuators - 3157-ZX76-31A-PPS+-ND - DigiKey
Specs
Attenuation 0.0 to 31 dB
Package Type Connectorized; Module, SMA Connectors
Connectors SMA
View Details
2 suppliers
Attenuators - 3157-BW-S1W2+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
WR22 to WR22 Flange Waveguide 6 dB Attenuator Straight 33 - 50 GHz - WR22-ATT-6+ - Mini-Circuits
Specs
Frequency 33 to 50 GHz
VSWR 1.1 :1
Attenuation 6.5 dB
View Details