Mini-Circuits Attenuators BW-N10W20+

Description
FXD ATTEN / N / 10DB 20W ROHS
Request a Quote Datasheet
Description
FXD ATTEN / N / 10DB 20W ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N10W20+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN / N / 10DB 20W ROHS

FXD ATTEN / N / 10DB 20W ROHS

Buy Now Datasheet
20W Attenuator - 852-BW-N10W20+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W Attenuator
852-BW-N10W20+
20W Attenuator 852-BW-N10W20+
FXD ATTEN / N / 10DB 20W ROHS Product overview: BW-N10W20+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-BW-N10W20+ can be used for catalog matching and distributor lookup.

FXD ATTEN / N / 10DB 20W ROHS Product overview: BW-N10W20+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-BW-N10W20+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - Attenuators - 1338505-BW-N10W20+ - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - Attenuators
1338505-BW-N10W20+
RF and Wireless - Attenuators 1338505-BW-N10W20+
Win Source Part Number: 1338505-BW-N10W20+ Category: RF and Wireless - Attenuators Package: Box Standard Package: 10 Impedance: 50 Ohms Power (Watts): 20W Frequency Range: 0 Hz ~ 18 GHz Attenuation Value: 10dB Package / Case: N-Type In-Line Module ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Mini-Circuits

Win Source Part Number: 1338505-BW-N10W20+
Category: RF and Wireless - Attenuators
Package: Box
Standard Package: 10
Impedance: 50 Ohms
Power (Watts): 20W
Frequency Range: 0 Hz ~ 18 GHz
Attenuation Value: 10dB
Package / Case: N-Type In-Line Module
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Mini-Circuits

Buy Now Datasheet
Attenuators - BW-N10W20+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-N10W20+
Attenuators BW-N10W20+
RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 20W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-BW-N10W20+-ND 852-BW-N10W20+ 1338505-BW-N10W20+ BW-N10W20+
Product Name Attenuators 20W Attenuator RF and Wireless - Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Digitally Controlled Attenuators - NDA-9K-20000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 9.00E-6 GHz
View Details
Attenuators - 3157-LAT-2+CT-ND - DigiKey
Specs
Attenuation 2 dB
Package Type TO-253-4, TO-253AA
View Details