Mini-Circuits 5 dB Fixed Attenuator, DC - 40000 MHz, 50Ω BW-K5-2W44+

Description
The BW-Kx-2W44+ series of precision fixed attenuators achieves extremely wide frequency range with excellent flatness of attenuation. Available in a variety of attention values for different requirements, these units support a broad range of system and testing applications. Precise performance, excellent VSWR (1.2:1 typ.) and rugged construction make these models ideal solutions for systems requiring precise attenuation across very wide frequency range.
Request a Quote
Description
The BW-Kx-2W44+ series of precision fixed attenuators achieves extremely wide frequency range with excellent flatness of attenuation. Available in a variety of attention values for different requirements, these units support a broad range of system and testing applications. Precise performance, excellent VSWR (1.2:1 typ.) and rugged construction make these models ideal solutions for systems requiring precise attenuation across very wide frequency range.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BW-K5-2W44+ is a 50Ω precision fixed attenuator with 5 dB attenuation, designed for DC to 40 GHz applications. It features a 2.92 mm male to 2.92 mm female connector interface, operates within a temperature range of -55 °C to +100 °C with mated connectors, and handles up to 2 W of input power at +25 °C. The unit has a typcial VSWR of 1.20:1 up to 26.5 GHz and 1.35:1 up to 40 GHz, with attenuation flatness maintained within 4.25 dB to 6.2 dB across the band. Its physical dimensions are 9.14 mm × 7.92 mm × 22.35 mm and it weighs 4.73 grams. The connectors are passivated stainless steel for durability.

Datasheet Summary
Powered by GS/AI

The BW-K5-2W44+ is a 50Ω precision fixed attenuator with 5 dB attenuation, designed for DC to 40 GHz applications. It features a 2.92 mm male to 2.92 mm female connector interface, operates within a temperature range of -55 °C to +100 °C with mated connectors, and handles up to 2 W of input power at +25 °C. The unit has a typcial VSWR of 1.20:1 up to 26.5 GHz and 1.35:1 up to 40 GHz, with attenuation flatness maintained within 4.25 dB to 6.2 dB across the band. Its physical dimensions are 9.14 mm × 7.92 mm × 22.35 mm and it weighs 4.73 grams. The connectors are passivated stainless steel for durability.

Suppliers

Company
Product
Description
Supplier Links
5 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K5-2W44+ - Mini-Circuits
Brooklyn, NY, United States
5 dB Fixed Attenuator, DC - 40000 MHz, 50Ω
BW-K5-2W44+
5 dB Fixed Attenuator, DC - 40000 MHz, 50Ω BW-K5-2W44+
The BW-Kx-2W44+ series of precision fixed attenuators achieves extremely wide frequency range with excellent flatness of attenuation. Available in a variety of attention values for different requirements, these units support a broad range of system and testing applications. Precise performance, excellent VSWR (1.2:1 typ.) and rugged construction make these models ideal solutions for systems requiring precise attenuation across very wide frequency range.

The BW-Kx-2W44+ series of precision fixed attenuators achieves extremely wide frequency range with excellent flatness of attenuation. Available in a variety of attention values for different requirements, these units support a broad range of system and testing applications. Precise performance, excellent VSWR (1.2:1 typ.) and rugged construction make these models ideal solutions for systems requiring precise attenuation across very wide frequency range.

Supplier's Site Datasheet
Attenuators - 3157-BW-K5-2W44+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN/2.92MM/ 2W 5DB ROHS

FXD ATTEN/2.92MM/ 2W 5DB ROHS

Buy Now Datasheet
Attenuators - BW-K5-2W44+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-K5-2W44+
Attenuators BW-K5-2W44+
RF Attenuators 5dB 0 Hz ~ 40 GHz 50 Ohms 2W 2.92mm In-Line Module

RF Attenuators 5dB 0 Hz ~ 40 GHz 50 Ohms 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number BW-K5-2W44+ 3157-BW-K5-2W44+-ND BW-K5-2W44+
Product Name 5 dB Fixed Attenuator, DC - 40000 MHz, 50Ω Attenuators Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-HAT-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
RF and Wireless - Attenuators - BW-20N250W+ - Acme Chip Technology Co., Limited
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
Attenuation 20 dB
View Details
3 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-3+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 2.5 to 3.7 dB
View Details
2 suppliers
Attenuators - 3157-VAT-1A+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers