Mini-Circuits Attenuators VAT-20A+

Description
20 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
20 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-VAT-20A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-VAT-20A+-ND
Attenuators 3157-VAT-20A+-ND
20 DB FIXED ATT, DC - 6000 MHZ

20 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
6000 MHZ Attenuator - 852-VAT-20A+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6000 MHZ Attenuator
852-VAT-20A+
6000 MHZ Attenuator 852-VAT-20A+
20 DB FIXED ATT, DC - 6000 MHZ Product overview: VAT-20A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-VAT-20A+ can be used for catalog matching and distributor lookup.

20 DB FIXED ATT, DC - 6000 MHZ Product overview: VAT-20A+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-VAT-20A+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - VAT-20A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
VAT-20A+
Attenuators VAT-20A+
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 800mW SMA In-Line Module

RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 800mW SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-VAT-20A+-ND 852-VAT-20A+ VAT-20A+
Product Name Attenuators 6000 MHZ Attenuator Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Coaxial Attenuator - 5o201008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
30 dB Fixed Attenuator, DC - 6000 MHz, 50Ω - BW-30N100W+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 6 GHz
VSWR 1.15 to 1.45 :1
View Details
3 suppliers