Mini-Circuits Programmable Attenuator, 4-Channel, 0.1 - 18 GHz, 0-63dB, 1U, SMA ZTDAT-4-18G63S

Description
Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control
Request a Quote Datasheet
Description
Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Attenuator, 4-Channel, 0.1 - 18 GHz, 0-63dB, 1U, SMA - ZTDAT-4-18G63S - Mini-Circuits
Brooklyn, NY, United States
Programmable Attenuator, 4-Channel, 0.1 - 18 GHz, 0-63dB, 1U, SMA
ZTDAT-4-18G63S
Programmable Attenuator, 4-Channel, 0.1 - 18 GHz, 0-63dB, 1U, SMA ZTDAT-4-18G63S
Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control

Mini-Circuits’ ZTDAT series multi-channel programmable attenuator systems are ideal for a wide range of signal level control

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number ZTDAT-4-18G63S
Product Name Programmable Attenuator, 4-Channel, 0.1 - 18 GHz, 0-63dB, 1U, SMA
Frequency 0.1000 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N10W5+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
60 dB Programmable Attenuator, 1 MHz - 6 GHz - RCDAT-6000-60 - Mini-Circuits
Specs
Insertion Loss 3 dB
Attenuation 0.0 to 60 dB
Package Type Connectorized
View Details
Attenuators - 3157-YAT-4A+DKR-ND - DigiKey
Specs
Attenuation 4 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers
63 dB Programmable Attenuator, 1 MHz - 6 GHz - RC4DAT-6G-60 - Mini-Circuits
Specs
Insertion Loss 3 dB
VSWR 1.25 :1
Attenuation 0.0 to 63 dB
View Details