Mini-Circuits 95 dB Programmable Attenuator, 1 MHz - 8 GHz RC8DAT-8G-95PE

Description
Mini-Circuits’ RC8DAT-8G-95PE is an 8-channel programmable attenuator capable of supporting a wide range of signal level control applications from 1 MHz to 8 GHz. All 8 channels can be independently controlled with 0.25 dB attenuation resolution and more than 100 dB isolation between the channels. The dynamic range of each channel is 0 to 95 dB for applications up to 7.2 GHz and 0 to 90 dB up to 8 GHz. The unique attenuation design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package (3.00” x 5.17” x 1.16”) with SMA female connectors on all RF ports. Ethernet (RJ45) with PoE and USB (type C) ports are both included to provide flexible control and DC supply options. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RC8DAT-8G-95PE is an 8-channel programmable attenuator capable of supporting a wide range of signal level control applications from 1 MHz to 8 GHz. All 8 channels can be independently controlled with 0.25 dB attenuation resolution and more than 100 dB isolation between the channels. The dynamic range of each channel is 0 to 95 dB for applications up to 7.2 GHz and 0 to 90 dB up to 8 GHz. The unique attenuation design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package (3.00” x 5.17” x 1.16”) with SMA female connectors on all RF ports. Ethernet (RJ45) with PoE and USB (type C) ports are both included to provide flexible control and DC supply options. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC8DAT-8G-95PE - Mini-Circuits
Brooklyn, NY, United States
95 dB Programmable Attenuator, 1 MHz - 8 GHz
RC8DAT-8G-95PE
95 dB Programmable Attenuator, 1 MHz - 8 GHz RC8DAT-8G-95PE
Mini-Circuits’ RC8DAT-8G-95PE is an 8-channel programmable attenuator capable of supporting a wide range of signal level control applications from 1 MHz to 8 GHz. All 8 channels can be independently controlled with 0.25 dB attenuation resolution and more than 100 dB isolation between the channels. The dynamic range of each channel is 0 to 95 dB for applications up to 7.2 GHz and 0 to 90 dB up to 8 GHz. The unique attenuation design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package (3.00” x 5.17” x 1.16”) with SMA female connectors on all RF ports. Ethernet (RJ45) with PoE and USB (type C) ports are both included to provide flexible control and DC supply options. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC8DAT-8G-95PE is an 8-channel programmable attenuator capable of supporting a wide range of signal level control applications from 1 MHz to 8 GHz. All 8 channels can be independently controlled with 0.25 dB attenuation resolution and more than 100 dB isolation between the channels. The dynamic range of each channel is 0 to 95 dB for applications up to 7.2 GHz and 0 to 90 dB up to 8 GHz. The unique attenuation design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package (3.00” x 5.17” x 1.16”) with SMA female connectors on all RF ports. Ethernet (RJ45) with PoE and USB (type C) ports are both included to provide flexible control and DC supply options. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet
Attenuators - 3157-RC8DAT-8G-95PE-ND - DigiKey
Thief River Falls, MN, United States
95 DB PROGAM. ATT, 1 MHZ - 8 GHZ

95 DB PROGAM. ATT, 1 MHZ - 8 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Attenuators RF Attenuators
Product Number RC8DAT-8G-95PE 3157-RC8DAT-8G-95PE-ND
Product Name 95 dB Programmable Attenuator, 1 MHz - 8 GHz Attenuators
Insertion Loss 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

20 dB Fixed Attenuator, DC - 6000 MHz, 50Ω - BW-20N100W+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 6 GHz
VSWR 1.15 to 1.45 :1
View Details
3 suppliers
Attenuators - 3157-BW-S15W5+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
6000 MHZ Attenuator - 852-VAT-10W2+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Box
View Details
2 suppliers
Attenuators - YAT-30+ - 411267-YAT-30+ - Win Source Electronics
Specs
Attenuator Type Variable
View Details
2 suppliers