Mini-Circuits Attenuators UNAT-12A+

Description
12 DB FIXED ATT, DC - 6000 MH
Request a Quote Datasheet
Description
12 DB FIXED ATT, DC - 6000 MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-UNAT-12A+-ND - DigiKey
Thief River Falls, MN, United States
12 DB FIXED ATT, DC - 6000 MH

12 DB FIXED ATT, DC - 6000 MH

Buy Now Datasheet
Attenuators - UNAT-12A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
UNAT-12A+
Attenuators UNAT-12A+
RF Attenuators 12dB 0 Hz ~ 6 GHz 50 Ohms 1.1W N-Type In-Line Module

RF Attenuators 12dB 0 Hz ~ 6 GHz 50 Ohms 1.1W N-Type In-Line Module

Buy Now
RF and Wireless - Attenuators - UNAT-12A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
UNAT-12A+
RF and Wireless - Attenuators UNAT-12A+
12 DB FIXED ATT, DC - 6000 MH

12 DB FIXED ATT, DC - 6000 MH

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-UNAT-12A+-ND UNAT-12A+ UNAT-12A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 12 dB 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 3157-HAT-12A+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details