Mini-Circuits 10 x 30 dB Attenuator Panel, DC-18 GHz, 20W ZT-275

Description
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-275 is a 2U height panel incorporating 10 fixed attenuators, each with 30 dB attenuation and 20 W power rating. All ports (SMA female) are accessible on the front panel.
Request a Quote Datasheet
Description
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-275 is a 2U height panel incorporating 10 fixed attenuators, each with 30 dB attenuation and 20 W power rating. All ports (SMA female) are accessible on the front panel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 x 30 dB Attenuator Panel, DC-18 GHz, 20W - ZT-275 - Mini-Circuits
Brooklyn, NY, United States
10 x 30 dB Attenuator Panel, DC-18 GHz, 20W
ZT-275
10 x 30 dB Attenuator Panel, DC-18 GHz, 20W ZT-275
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-275 is a 2U height panel incorporating 10 fixed attenuators, each with 30 dB attenuation and 20 W power rating. All ports (SMA female) are accessible on the front panel.

Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-275 is a 2U height panel incorporating 10 fixed attenuators, each with 30 dB attenuation and 20 W power rating. All ports (SMA female) are accessible on the front panel.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number ZT-275
Product Name 10 x 30 dB Attenuator Panel, DC-18 GHz, 20W
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-PAT-12+DKR-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 4-SMD, Flat Leads
View Details
Attenuators - 3157-BW-N12W5+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
30 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
VSWR 1.05 to 1.4 :1
Attenuation 0.0 to 30 dB
View Details
Attenuators - 3157-KAT-3+DKR-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers