Mini-Circuits Attenuators LAT-4+

Description
4 DB SMT FXD ATTN, DC - 2500 MHZ
Request a Quote Datasheet
Description
4 DB SMT FXD ATTN, DC - 2500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-LAT-4+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-LAT-4+TR-ND
Attenuators 3157-LAT-4+TR-ND
4 DB SMT FXD ATTN, DC - 2500 MHZ

4 DB SMT FXD ATTN, DC - 2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-4+DKR-ND - DigiKey
Thief River Falls, MN, United States
4 DB SMT FXD ATTN, DC - 2500 MHZ

4 DB SMT FXD ATTN, DC - 2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-4+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-LAT-4+CT-ND
Attenuators 3157-LAT-4+CT-ND
4 DB SMT FXD ATTN, DC - 2500 MHZ

4 DB SMT FXD ATTN, DC - 2500 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-LAT-4+TR-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 500W 3GHz 7/16 - UIYCA500A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Attenuators - 3157-BW-S5W5+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details