Mini-Circuits Attenuators RVA-3000R+

Description
44 DB SMT VVA, 20-3000 MHZ, 50
Request a Quote Datasheet
Description
44 DB SMT VVA, 20-3000 MHZ, 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-RVA-3000R+DKR-ND - DigiKey
Thief River Falls, MN, United States
44 DB SMT VVA, 20-3000 MHZ, 50

44 DB SMT VVA, 20-3000 MHZ, 50

Buy Now Datasheet
Attenuators - 3157-RVA-3000R+CT-ND - DigiKey
Thief River Falls, MN, United States
44 DB SMT VVA, 20-3000 MHZ, 50

44 DB SMT VVA, 20-3000 MHZ, 50

Buy Now Datasheet
Attenuators - 3157-RVA-3000R+TR-ND - DigiKey
Thief River Falls, MN, United States
44 DB SMT VVA, 20-3000 MHZ, 50

44 DB SMT VVA, 20-3000 MHZ, 50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-RVA-3000R+DKR-ND
Product Name Attenuators
Attenuation 0.0 to 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Attenuators - 3157-BW-N20W5+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details