Mini-Circuits 30 dB Programmable Attenuator, 1 MHz - 6 GHz RC4DAT-6G-30

Description
Mini-Circuits’ RC4DAT-6G-30 is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. Each independently controlled channel provides 0 to 30 dB attenuation in 0.25 dB steps with more than 95 dB isolation between channels. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RC4DAT-6G-30 is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. Each independently controlled channel provides 0 to 30 dB attenuation in 0.25 dB steps with more than 95 dB isolation between channels. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RC4DAT-6G-30 is a four-channel programmable attenuator for signal level control from 1 MHz to 6 GHz, with each channel offering 0 to 30 dB attenuation in 0.25 dB steps and over 95 dB isolation between channels. It features bidirectional RF ports with SMA female connectors, and is controlled via USB or Ethernet using HTTP, Telnet, or SSH protocols. The device operates from a 5 V USB supply, drawing up to 330 mA, and has an attenuation transition time of 650 ns. It maintains a typical input IP3 of +53 dBm up to 3000 MHz and +51 dBm from 3000 to 6000 MHz, with insertion loss up to 5.0 dB at 4000 to 6000 MHz and VSWR up to 1.45:1. The unit is housed in a single compact package with an RJ45 Ethernet port and a USB Mini-B control port, designed for operation from 0°C to 50°C.

Datasheet Summary
Powered by GS/AI

The RC4DAT-6G-30 is a four-channel programmable attenuator for signal level control from 1 MHz to 6 GHz, with each channel offering 0 to 30 dB attenuation in 0.25 dB steps and over 95 dB isolation between channels. It features bidirectional RF ports with SMA female connectors, and is controlled via USB or Ethernet using HTTP, Telnet, or SSH protocols. The device operates from a 5 V USB supply, drawing up to 330 mA, and has an attenuation transition time of 650 ns. It maintains a typical input IP3 of +53 dBm up to 3000 MHz and +51 dBm from 3000 to 6000 MHz, with insertion loss up to 5.0 dB at 4000 to 6000 MHz and VSWR up to 1.45:1. The unit is housed in a single compact package with an RJ45 Ethernet port and a USB Mini-B control port, designed for operation from 0°C to 50°C.

Suppliers

Company
Product
Description
Supplier Links
30 dB Programmable Attenuator, 1 MHz - 6 GHz - RC4DAT-6G-30 - Mini-Circuits
Brooklyn, NY, United States
30 dB Programmable Attenuator, 1 MHz - 6 GHz
RC4DAT-6G-30
30 dB Programmable Attenuator, 1 MHz - 6 GHz RC4DAT-6G-30
Mini-Circuits’ RC4DAT-6G-30 is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. Each independently controlled channel provides 0 to 30 dB attenuation in 0.25 dB steps with more than 95 dB isolation between channels. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircu its.com/ softwaredownload/pat t.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC4DAT-6G-30 is a 4-channel programmable attenuator suitable for a wide range of signal level control applications from 1 MHz to 6 GHz. Each independently controlled channel provides 0 to 30 dB attenuation in 0.25 dB steps with more than 95 dB isolation between channels. Its unique design maintains linear attenuation change per dB, even at the highest attenuation settings. All 4 bi-directional RF channels are housed in a single, compact and rugged package with SMA female connectors on all RF ports, a standard Ethernet port (RJ45) and a USB type Mini-B power and control port. The attenuator can be controlled via USB or Ethernet (supporting HTTP, Telnet and SSH network protocols). Full software support is provided and can be downloaded from our website any time at http://www.minicircuits.com/ softwaredownload/patt.html. The package includes our user-friendly GUI application for Windows® and a full API with programming instructions for Windows® and Linux® environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Attenuators
Product Number RC4DAT-6G-30
Product Name 30 dB Programmable Attenuator, 1 MHz - 6 GHz
Insertion Loss 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-HAT-20A+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Attenuators - 3157-ZX73-123+-ND - DigiKey
Specs
Attenuation 0.0 to 20 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details
Attenuators - 3157-PAT-2+TR-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 4-SMD, Flat Leads
View Details
2 suppliers
Attenuators - 3157-UNAT-7A+-ND - DigiKey
Specs
Attenuation 7 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers