Mini-Circuits Attenuators UNAT-7A+

Description
7 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet
Description
7 DB FIXED ATT, DC - 6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-UNAT-7A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-UNAT-7A+-ND
Attenuators 3157-UNAT-7A+-ND
7 DB FIXED ATT, DC - 6000 MHZ

7 DB FIXED ATT, DC - 6000 MHZ

Buy Now Datasheet
Attenuators - UNAT-7A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
UNAT-7A+
Attenuators UNAT-7A+
RF Attenuators 7dB 0 Hz ~ 6 GHz 50 Ohms 1.3W N-Type In-Line Module

RF Attenuators 7dB 0 Hz ~ 6 GHz 50 Ohms 1.3W N-Type In-Line Module

Buy Now
RF and Wireless - Attenuators - UNAT-7A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
UNAT-7A+
RF and Wireless - Attenuators UNAT-7A+
7 DB FIXED ATT, DC - 6000 MHZ

7 DB FIXED ATT, DC - 6000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-UNAT-7A+-ND UNAT-7A+ UNAT-7A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 7 dB 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Attenuators - 3157-MVA-1000+TR-ND - DigiKey
Specs
Attenuation 11.5 to 13 dB
Package Type 8-SMD, No Lead
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details