Mini-Circuits 7000 MHZ Attenuator PAT-2+

Description
2 DB SMT FXD ATTN, DC - 7000 MHZ Product overview: PAT-2+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 7000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PAT-2+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 DB SMT FXD ATTN, DC - 7000 MHZ Product overview: PAT-2+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 7000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PAT-2+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7000 MHZ Attenuator - 852-PAT-2+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7000 MHZ Attenuator
852-PAT-2+
7000 MHZ Attenuator 852-PAT-2+
2 DB SMT FXD ATTN, DC - 7000 MHZ Product overview: PAT-2+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 7000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PAT-2+ can be used for catalog matching and distributor lookup.

2 DB SMT FXD ATTN, DC - 7000 MHZ Product overview: PAT-2+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 7000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PAT-2+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 3157-PAT-2+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-PAT-2+TR-ND
Attenuators 3157-PAT-2+TR-ND
2 DB SMT FXD ATTN, DC - 7000 MHZ

2 DB SMT FXD ATTN, DC - 7000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-2+DKR-ND - DigiKey
Thief River Falls, MN, United States
2 DB SMT FXD ATTN, DC - 7000 MHZ

2 DB SMT FXD ATTN, DC - 7000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-2+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-PAT-2+CT-ND
Attenuators 3157-PAT-2+CT-ND
2 DB SMT FXD ATTN, DC - 7000 MHZ

2 DB SMT FXD ATTN, DC - 7000 MHZ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Attenuators RF Attenuators
Product Number 852-PAT-2+ 3157-PAT-2+TR-ND
Product Name 7000 MHZ Attenuator Attenuators
Frequency 0.0 to 7 GHz
Unlock Full Specs
to access all available technical data

Similar Products

30 dB Fixed Attenuator, DC - 6000 MHz, 50Ω - BW-30N100W+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 6 GHz
VSWR 1.15 to 1.45 :1
View Details
3 suppliers
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
ATN09-0067CH, Passive GaAs MMIC Attenuator Family - ATN09-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details