Mini-Circuits Attenuators ZX73-123+

Description
20 DB VOLTAGE VARIABLE ATT
Request a Quote Datasheet
Description
20 DB VOLTAGE VARIABLE ATT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-ZX73-123+-ND - DigiKey
Thief River Falls, MN, United States
20 DB VOLTAGE VARIABLE ATT

20 DB VOLTAGE VARIABLE ATT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-ZX73-123+-ND
Product Name Attenuators
Attenuation 0.0 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Manually Variable Attenuators - NCA50 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 10 dB
View Details
Attenuators - 3157-VAT-4A+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers