Mini-Circuits Attenuators HAT-20A+

Description
20 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet
Description
20 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-HAT-20A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-HAT-20A+-ND
Attenuators 3157-HAT-20A+-ND
20 DB FIXED ATT, DC - 2000 MHZ

20 DB FIXED ATT, DC - 2000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - HAT-20A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
HAT-20A+
RF and Wireless - Attenuators HAT-20A+
20 DB FIXED ATT, DC - 2000 MHZ

20 DB FIXED ATT, DC - 2000 MHZ

Supplier's Site
Attenuators - HAT-20A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
HAT-20A+
Attenuators HAT-20A+
RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 800mW BNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 800mW BNC In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-HAT-20A+-ND HAT-20A+ HAT-20A+
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
30 dB Programmable Attenuator, 1 MHz - 6 GHz - RCDAT-6000-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
Attenuation 0.0 to 30 dB
Package Type Connectorized
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details