Mini-Circuits Millimeter Wave Switches (DC-50 GHz), 8 x Reflective SPDT RC-8SPDT-50

Description
Mini-Circuits’ RC-8SPDT-50 houses 8 independent electro-mechanical SPDT switches operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The reflective switches are of a failsafe and break- before-make-configur ation, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (12.0 x 4.5 x 2.25”) with all 2.4 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RC-8SPDT-50 houses 8 independent electro-mechanical SPDT switches operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The reflective switches are of a failsafe and break- before-make-configur ation, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (12.0 x 4.5 x 2.25”) with all 2.4 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RC-8SPDT-50 is an 8-channel electro-mechanical SPDT switch matrix for RF signal routing from DC to 50 GHz, featuring reflective, break-before-make switching with a 2 million cycle lifetime and 3 W cold switching power rating. It is housed in a rugged metal case measuring 12.0 x 4.5 x 2.25 inches with eight 2.4 mm female RF connectors on the front panel. Control is provided via USB or Ethernet, with full software support for Windows and Linux environments. Operating temperature ranges from 0°C to 40°C, and it is powered by a 24 V DC supply.

Datasheet Summary
Powered by GS/AI

The RC-8SPDT-50 is an 8-channel electro-mechanical SPDT switch matrix for RF signal routing from DC to 50 GHz, featuring reflective, break-before-make switching with a 2 million cycle lifetime and 3 W cold switching power rating. It is housed in a rugged metal case measuring 12.0 x 4.5 x 2.25 inches with eight 2.4 mm female RF connectors on the front panel. Control is provided via USB or Ethernet, with full software support for Windows and Linux environments. Operating temperature ranges from 0°C to 40°C, and it is powered by a 24 V DC supply.

Suppliers

Company
Product
Description
Supplier Links
Millimeter Wave Switches (DC-50 GHz), 8 x Reflective SPDT - RC-8SPDT-50 - Mini-Circuits
Brooklyn, NY, United States
Millimeter Wave Switches (DC-50 GHz), 8 x Reflective SPDT
RC-8SPDT-50
Millimeter Wave Switches (DC-50 GHz), 8 x Reflective SPDT RC-8SPDT-50
Mini-Circuits’ RC-8SPDT-50 houses 8 independent electro-mechanical SPDT switches operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The reflective switches are of a failsafe and break- before-make-configur ation, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (12.0 x 4.5 x 2.25”) with all 2.4 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC-8SPDT-50 houses 8 independent electro-mechanical SPDT switches operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The reflective switches are of a failsafe and break- before-make-configuration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (12.0 x 4.5 x 2.25”) with all 2.4 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-8SPDT-50
Product Name Millimeter Wave Switches (DC-50 GHz), 8 x Reflective SPDT
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm - ZT-4X12B-26-S - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Mechanical Switch Assembly, 5 x SP8T, DC - 26.5 GHz, 2U, SMA - ZT-5SP8T-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZMSW-1211 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRG+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers