Mini-Circuits Mechanical Switch Assembly, 5 x SP8T, DC - 26.5 GHz, 2U, SMA ZT-5SP8T-A26

Description
Mini-Circuits’ ZT-5SP8T-A26 houses 5 independently controlled electro-mechanical SP8T switches. Each switch operates over an exceptionally wide bandwidth from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a slim 19-inch rack chassis with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ ZT-5SP8T-A26 houses 5 independently controlled electro-mechanical SP8T switches. Each switch operates over an exceptionally wide bandwidth from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a slim 19-inch rack chassis with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits ZT-5SP8T-A26 is a 2U rack-mountable assembly containing five independently controlled mechanical SP8T absorptive switches, each operating from DC to 26.5 GHz with low insertion loss and high isolation. The unit features SMA-female RF connectors on the front panel, LED indicators for switch state visualization, and is controlled via USB or Ethernet with HTTP and Telnet support. It has a fail-safe design, reverts to a known default state on power loss, and is rated for 2 million switch cycles under specified conditions. The chassis is 19 inches wide with a 2U height and includes mounting feet, cooling vents, and a power entry port with a 3-wire AC input.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits ZT-5SP8T-A26 is a 2U rack-mountable assembly containing five independently controlled mechanical SP8T absorptive switches, each operating from DC to 26.5 GHz with low insertion loss and high isolation. The unit features SMA-female RF connectors on the front panel, LED indicators for switch state visualization, and is controlled via USB or Ethernet with HTTP and Telnet support. It has a fail-safe design, reverts to a known default state on power loss, and is rated for 2 million switch cycles under specified conditions. The chassis is 19 inches wide with a 2U height and includes mounting feet, cooling vents, and a power entry port with a 3-wire AC input.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Switch Assembly, 5 x SP8T, DC - 26.5 GHz, 2U, SMA - ZT-5SP8T-A26 - Mini-Circuits
Brooklyn, NY, United States
Mechanical Switch Assembly, 5 x SP8T, DC - 26.5 GHz, 2U, SMA
ZT-5SP8T-A26
Mechanical Switch Assembly, 5 x SP8T, DC - 26.5 GHz, 2U, SMA ZT-5SP8T-A26
Mini-Circuits’ ZT-5SP8T-A26 houses 5 independently controlled electro-mechanical SP8T switches. Each switch operates over an exceptionally wide bandwidth from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a slim 19-inch rack chassis with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ ZT-5SP8T-A26 houses 5 independently controlled electro-mechanical SP8T switches. Each switch operates over an exceptionally wide bandwidth from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are fail- safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a slim 19-inch rack chassis with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZT-5SP8T-A26
Product Name Mechanical Switch Assembly, 5 x SP8T, DC - 26.5 GHz, 2U, SMA
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω - ZSDR-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
3 suppliers
Absorptive SPDT,Die Switch, DC - 4500 MHz, 50Ω - M3SWA-250DRBDG+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
Insertion Loss 0.5000 to 1.4 dB
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRG+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-3MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
2 suppliers