The RC-4SPDT-A40 is a millimeter wave switch matrix containing four independently controlled electro-mechanical SPDT switches, each operating from DC to 40 GHz with absorptive termination and break-before-make configuration. It features a rugged metal case measuring 4.5 x 6.0 x 2.25 inches with 2.92 mm female RF connectors on the front panel. The switches offer a minimum lifetime of 2 million cycles, support cold switching up to 5 W RF input power, and provide insertion loss up to 1.1 dB and isolation up to 80 dB depending on frequency. Control is enabled via USB or Ethernet with software support for Windows and Linux. The device operates at 0°C to 40°C and is powered by a 24 V DC supply.
Mini-Circuits’ RC-4SPDT-A40 houses 4 independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co
MM WAVE SWITCHES DC-40 GHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | RC-4SPDT-A40 | 3157-RC-4SPDT-A40-ND |
| Product Name | Millimeter Wave Switches (DC-40 GHz), 4 x Absorptive SPDT | RF Switches |
| Package Type | Connectorized | Chassis Mount |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) | 0.0 to 40 C (32 to 104 F) |
| Frequency Range | 40000 MHz | 0.0 to 40000 MHz |
| Insertion Loss | 0.2000 to 1.1 dB | 0.6000 dB |