Mini-Circuits Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω USB-SP4T-63

Description
Mini-Circuits’ USB-SP4T-63 is a low cost, absorptive SP4T switch with USB control. The fast switching, solid state switch operates from 1 MHz to 6000 MHz with 3 µs typical switch transition speed. High linearity (+54 dBm typ IP3), and high isolation (50 dB typical) allow the model to be used for a wide variety of RF applications. Full software support is provided for USB control, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicirc uits.com/softwaredow nload/solidstate.htm l at any time. The USB-SP4T-63 is housed in a compact, low profile, rugged metal case (2.25” x 1.50” x 0.475”) with 5 SMA (F) connectors (COM, and J1 to J4), and a USB Mini-B port for power and control.
Request a Quote
Description
Mini-Circuits’ USB-SP4T-63 is a low cost, absorptive SP4T switch with USB control. The fast switching, solid state switch operates from 1 MHz to 6000 MHz with 3 µs typical switch transition speed. High linearity (+54 dBm typ IP3), and high isolation (50 dB typical) allow the model to be used for a wide variety of RF applications. Full software support is provided for USB control, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicirc uits.com/softwaredow nload/solidstate.htm l at any time. The USB-SP4T-63 is housed in a compact, low profile, rugged metal case (2.25” x 1.50” x 0.475”) with 5 SMA (F) connectors (COM, and J1 to J4), and a USB Mini-B port for power and control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB-SP4T-63 is a solid-state, absorptive RF SP4T switch designed for signal routing in applications such as R&D, ATE, and design verification testing, operating from 1 MHz to 6000 MHz with a 50 Ω impedance. It is housed in a compact metal case measuring 2.25" x 1.50" x 0.475" with five SMA female connectors and a USB Mini-B port for power and control. The switch has a typical transition time of 3 µs, an IP3 of 54 dBm, and isolation of 50 dB typical between ports. It supports programmable switching sequences up to 100 steps, with a minimum dwell time of 5 µs. The device operates from a 5 V USB supply, consuming up to 80 mA, and handles a maximum RF power of +27 dBm through the path. Full software support, including GUI and APIs for Windows and Linux, is included. The unit is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The USB-SP4T-63 is a solid-state, absorptive RF SP4T switch designed for signal routing in applications such as R&D, ATE, and design verification testing, operating from 1 MHz to 6000 MHz with a 50 Ω impedance. It is housed in a compact metal case measuring 2.25" x 1.50" x 0.475" with five SMA female connectors and a USB Mini-B port for power and control. The switch has a typical transition time of 3 µs, an IP3 of 54 dBm, and isolation of 50 dB typical between ports. It supports programmable switching sequences up to 100 steps, with a minimum dwell time of 5 µs. The device operates from a 5 V USB supply, consuming up to 80 mA, and handles a maximum RF power of +27 dBm through the path. Full software support, including GUI and APIs for Windows and Linux, is included. The unit is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω - USB-SP4T-63 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω
USB-SP4T-63
Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω USB-SP4T-63
Mini-Circuits’ USB-SP4T-63 is a low cost, absorptive SP4T switch with USB control. The fast switching, solid state switch operates from 1 MHz to 6000 MHz with 3 µs typical switch transition speed. High linearity (+54 dBm typ IP3), and high isolation (50 dB typical) allow the model to be used for a wide variety of RF applications. Full software support is provided for USB control, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicirc uits.com/softwaredow nload/solidstate.htm l at any time. The USB-SP4T-63 is housed in a compact, low profile, rugged metal case (2.25” x 1.50” x 0.475”) with 5 SMA (F) connectors (COM, and J1 to J4), and a USB Mini-B port for power and control.

Mini-Circuits’ USB-SP4T-63 is a low cost, absorptive SP4T switch with USB control. The fast switching, solid state switch operates from 1 MHz to 6000 MHz with 3 µs typical switch transition speed. High linearity (+54 dBm typ IP3), and high isolation (50 dB typical) allow the model to be used for a wide variety of RF applications. Full software support is provided for USB control, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicircuits.com/softwaredownload/solidstate.html at any time. The USB-SP4T-63 is housed in a compact, low profile, rugged metal case (2.25” x 1.50” x 0.475”) with 5 SMA (F) connectors (COM, and J1 to J4), and a USB Mini-B port for power and control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number USB-SP4T-63
Product Name Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 1 MHz
Insertion Loss 1 to 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
3 suppliers
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω - ZSWA4-63DRB+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA; Type N
Frequency Range 10 to 8500 MHz
View Details
Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω - U2C-1SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details