The RC-2SPDT-A40 is a dual-channel mechanical SPDT absorptive switch assembly designed for RF signal routing from DC to 40 GHz in test and measurement systems. It features two 2.92 mm female connectors in a compact metal case with front-panel LED indicators for switch state visualization. Each switch offers insertion loss of up to 1.1 dB, isolation of up to 80 dB, and a switching lifetime of 2 million cycles. The device is failsafe, reverting to a default state on power loss, and supports control via USB HID or Ethernet (TCP/IP, HTTP, Telnet). It operates from 0 to +40°C with a 24 V DC power supply.
Mini-Circuits’ RC-2SPDT-A40 houses 2 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make configuration, and lifetime of 2 million switching cycles typically when used within the noted specifications. The switch box is constructed in a compact, rugged metal case with 2.92mm (f) connectors and LED position indicators on the front panel to enable easy access on a test bench. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-2SPDT-A40 |
| Product Name | Mechanical Switch Assembly, DC-40 GHz, 2 x Absorptive SPDT |
| Package Type | Connectorized |
| Frequency Range | 40000 MHz |
| Insertion Loss | 0.2000 to 1.1 dB |