Mini-Circuits Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω RC-2MTS-40

Description
Mini-Circuits’ RC-2MTS-40 comprises a pair of independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 40 GHz with high isolation (70 dB typical), low insertion loss (0.5 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a life time of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all 2.92mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RC-2MTS-40 comprises a pair of independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 40 GHz with high isolation (70 dB typical), low insertion loss (0.5 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a life time of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all 2.92mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RC-2MTS-40 is a dual electro-mechanical transfer switch matrix designed for RF signal routing from DC to 40 GHz with 50 Ω impedance. It features two 2.92mm female RF connectors per switch on the front panel and is housed in a compact metal case measuring 4.5 x 6.0 x 2.25 inches. Each switch offers typical isolation of 70 dB and insertion loss of 0.5 dB, with a switch lifetime of 2 million cycles under specified conditions. The device operates in a fail-safe, break-before-make configuration and reverts to a default state upon power loss. Control is provided via USB or Ethernet, with software support for Windows and Linux systems. The operating temperature range is 0 °C to 40 °C, and it is powered by a 24 V DC supply.

Datasheet Summary
Powered by GS/AI

The RC-2MTS-40 is a dual electro-mechanical transfer switch matrix designed for RF signal routing from DC to 40 GHz with 50 Ω impedance. It features two 2.92mm female RF connectors per switch on the front panel and is housed in a compact metal case measuring 4.5 x 6.0 x 2.25 inches. Each switch offers typical isolation of 70 dB and insertion loss of 0.5 dB, with a switch lifetime of 2 million cycles under specified conditions. The device operates in a fail-safe, break-before-make configuration and reverts to a default state upon power loss. Control is provided via USB or Ethernet, with software support for Windows and Linux systems. The operating temperature range is 0 °C to 40 °C, and it is powered by a 24 V DC supply.

Suppliers

Company
Product
Description
Supplier Links
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2MTS-40 - Mini-Circuits
Brooklyn, NY, United States
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω
RC-2MTS-40
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω RC-2MTS-40
Mini-Circuits’ RC-2MTS-40 comprises a pair of independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 40 GHz with high isolation (70 dB typical), low insertion loss (0.5 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a life time of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all 2.92mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC-2MTS-40 comprises a pair of independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 40 GHz with high isolation (70 dB typical), low insertion loss (0.5 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-configuration, with a life time of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all 2.92mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-2MTS-40
Product Name Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Rack (8 x Absorptive SPDT), DC - 18 GHz - ZTRC-8SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW5-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
Transfer, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2MTS-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2R-63DR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
2 suppliers