The RC-4SPDT-40 is a 4-channel electro-mechanical SPDT switch matrix designed for RF signal routing from DC to 40 GHz in test and automation applications. It features 2.92mm female connectors on the front panel and is housed in a compact metal case measuring 4.5 x 6.0 x 2.25 inches. Each switch supports a cold switching power rating of 5 W, offers isolation up to 80 dB, and has a mechanical lifetime of 2 million cycles. Control is provided via USB or Ethernet, with software support for Windows and Linux. The device operates within a temperature range of 0 °C to 40 °C and uses a 24 V DC power supply.
Mini-Circuits’ RC-4SPDT-40 houses 4 independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The reflective switches are of a failsafe and break-before-make-co
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-4SPDT-40 |
| Product Name | Millimeter Wave Switches (DC-40 GHz), 4 x Reflective SPDT |
| Package Type | Connectorized |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) |
| Frequency Range | 40000 MHz |
| Insertion Loss | 0.2000 to 1.1 dB |