Mini-Circuits Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω MSP4TA-18+

Description
Mini-Circuits’ MSP4TA-18+ is an ultra-reliable, rugged-duty absorptive fail-safe SP4T switch designed in break- before-make configuration offering an Ultra long switching life. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.2 dB and high isolation of 90 dB. The MSP4TA-18+ is suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.
Request a Quote
Description
Mini-Circuits’ MSP4TA-18+ is an ultra-reliable, rugged-duty absorptive fail-safe SP4T switch designed in break- before-make configuration offering an Ultra long switching life. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.2 dB and high isolation of 90 dB. The MSP4TA-18+ is suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits MSP4TA-18+ is an absorptive SP4T mechanical switch designed for DC to 18 GHz applications, featuring a break-before-make configuration and +24VDC operation. It operates within a temperature range of -15°C to +45°C and has a switching lifetime of 10 million cycles. Typical insertion loss is 0.2 dB up to 1 GHz and rises to 0.80 dB at 18 GHz, with isolation ranging from 60 dB to 105 dB across the frequency band. The device has a VSWR of up to 1.6 and a switching time of 20 ms. It is mounted in an HJ1768 case with dimensions of 66.80 × 45.72 × 43.18 mm and uses SMA connectors. The switch supports 20 W RF power in cold switching and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits MSP4TA-18+ is an absorptive SP4T mechanical switch designed for DC to 18 GHz applications, featuring a break-before-make configuration and +24VDC operation. It operates within a temperature range of -15°C to +45°C and has a switching lifetime of 10 million cycles. Typical insertion loss is 0.2 dB up to 1 GHz and rises to 0.80 dB at 18 GHz, with isolation ranging from 60 dB to 105 dB across the frequency band. The device has a VSWR of up to 1.6 and a switching time of 20 ms. It is mounted in an HJ1768 case with dimensions of 66.80 × 45.72 × 43.18 mm and uses SMA connectors. The switch supports 20 W RF power in cold switching and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP4TA-18+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω
MSP4TA-18+
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω MSP4TA-18+
Mini-Circuits’ MSP4TA-18+ is an ultra-reliable, rugged-duty absorptive fail-safe SP4T switch designed in break- before-make configuration offering an Ultra long switching life. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.2 dB and high isolation of 90 dB. The MSP4TA-18+ is suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.

Mini-Circuits’ MSP4TA-18+ is an ultra-reliable, rugged-duty absorptive fail-safe SP4T switch designed in break- before-make configuration offering an Ultra long switching life. Powered by +24VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.2 dB and high isolation of 90 dB. The MSP4TA-18+ is suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.

Supplier's Site Datasheet
RF Switches - 3157-MSP4TA-18+-ND - DigiKey
Thief River Falls, MN, United States
ABSORPTIVE SP4T, MECH. SWITCH

ABSORPTIVE SP4T, MECH. SWITCH

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number MSP4TA-18+ 3157-MSP4TA-18+-ND
Product Name Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω RF Switches
Operating Temperature -15 to 45 C (5 to 113 F) -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4000 dB 0.5000 dB
Isolation 105 dB 80 dB
VSWR 1.05 to 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP4T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm - ZT-4X12B-26-S - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Absorptive SP4T, Solid State Switch, 2 MHz - 8.5 GHz, 50Ω - U2C-1SP4T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω - M3SWA2-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
2 suppliers