Mini-Circuits Transfer, Mechanical Switch, DC - 26500 MHz, 50Ω RC-3MTS-26

Description
Mini-Circuits’ RC-3MTS-26 comprises of three independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz with high isolation (80 dB typical), low insertion loss (0.3 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA(f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RC-3MTS-26 comprises of three independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz with high isolation (80 dB typical), low insertion loss (0.3 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA(f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RC-3MTS-26 is a three-channel electro-mechanical transfer switch matrix designed for RF switching from DC to 26.5 GHz with 50 Ω impedance. It features SMA-female connectors on the front panel and is housed in a metal case measuring 4.5 x 6.0 x 2.25 inches, weighing 960 grams. Each switch provides typical insertion loss of 0.3 dB up to 8 GHz, 70 dB isolation, and a break-before-make configuration with a 2 million cycle lifetime. The unit supports fail-safe operation, reverting to a default state upon power loss, and is controlled via USB or Ethernet with software support for Windows and Linux. Operating temperature ranges from 0 °C to 40 °C, and the supply voltage is rated up to 26 V.

Datasheet Summary
Powered by GS/AI

The RC-3MTS-26 is a three-channel electro-mechanical transfer switch matrix designed for RF switching from DC to 26.5 GHz with 50 Ω impedance. It features SMA-female connectors on the front panel and is housed in a metal case measuring 4.5 x 6.0 x 2.25 inches, weighing 960 grams. Each switch provides typical insertion loss of 0.3 dB up to 8 GHz, 70 dB isolation, and a break-before-make configuration with a 2 million cycle lifetime. The unit supports fail-safe operation, reverting to a default state upon power loss, and is controlled via USB or Ethernet with software support for Windows and Linux. Operating temperature ranges from 0 °C to 40 °C, and the supply voltage is rated up to 26 V.

Suppliers

Company
Product
Description
Supplier Links
Transfer, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-3MTS-26 - Mini-Circuits
Brooklyn, NY, United States
Transfer, Mechanical Switch, DC - 26500 MHz, 50Ω
RC-3MTS-26
Transfer, Mechanical Switch, DC - 26500 MHz, 50Ω RC-3MTS-26
Mini-Circuits’ RC-3MTS-26 comprises of three independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz with high isolation (80 dB typical), low insertion loss (0.3 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA(f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC-3MTS-26 comprises of three independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz with high isolation (80 dB typical), low insertion loss (0.3 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-configuration, with a lifetime of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA(f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-3MTS-26
Product Name Transfer, Mechanical Switch, DC - 26500 MHz, 50Ω
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SP4T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Absorptive SP8T, Solid State Switch, 100 MHz - 30 GHz, 50Ω - USB-1SP8T-34 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 30000 MHz
View Details
2 suppliers
Mechanical Switch Assembly, 2 x SP8T, DC - 40 GHz, 2.92 mm - RCM-2SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2MTS-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details