Mini-Circuits Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω RC-2SP4T-40

Description
Mini-Circuits’ RC-2SP4T-40 comprises a pair of independently controlled, electro-mechanical SP4T switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are of a fail-safe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.25”) with 10 2.92 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RC-2SP4T-40 comprises a pair of independently controlled, electro-mechanical SP4T switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are of a fail-safe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.25”) with 10 2.92 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RC-2SP4T-40 is a dual electro-mechanical SP4T switch matrix designed for RF signal routing from DC to 40 GHz in test and automation environments. It features a compact metal case measuring 5.5 x 6.0 x 2.25 inches with ten 2.92 mm female RF connectors. Each switch provides absorptive, break-before-make operation with 2 million cycle lifetime and supports cold switching up to 5 W input power. Control is enabled via USB or Ethernet, with software support for Windows and Linux. The device operates within a temperature range of 0°C to 40°C and includes internal terminations on all disconnected paths. The case is mounted using the MR2616 style, weighing 1290 grams.

Datasheet Summary
Powered by GS/AI

The RC-2SP4T-40 is a dual electro-mechanical SP4T switch matrix designed for RF signal routing from DC to 40 GHz in test and automation environments. It features a compact metal case measuring 5.5 x 6.0 x 2.25 inches with ten 2.92 mm female RF connectors. Each switch provides absorptive, break-before-make operation with 2 million cycle lifetime and supports cold switching up to 5 W input power. Control is enabled via USB or Ethernet, with software support for Windows and Linux. The device operates within a temperature range of 0°C to 40°C and includes internal terminations on all disconnected paths. The case is mounted using the MR2616 style, weighing 1290 grams.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SP4T-40 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω
RC-2SP4T-40
Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω RC-2SP4T-40
Mini-Circuits’ RC-2SP4T-40 comprises a pair of independently controlled, electro-mechanical SP4T switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are of a fail-safe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.25”) with 10 2.92 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC-2SP4T-40 comprises a pair of independently controlled, electro-mechanical SP4T switches. Each switch operates over an extremely wide bandwidth, from DC to 40 GHz with high isolation and low insertion loss. The absorptive switches are of a fail-safe and break-before-make-configuration, with a lifetime of 2 million switching cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.25”) with 10 2.92 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-2SP4T-40
Product Name Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
Isolation 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP4T-183 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
3 suppliers
RF Switches - 3157-ZX80-DR230-S+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
View Details
2 suppliers
Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP6T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details