Mini-Circuits Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω JSW2-33HDR-75+

Description
JSW2-33HDR-75+ is a high-power reflective SPDT RF switch, with reflective short on output ports in the OFF state. Made using a Silicon-on-Insulator process, it provides very high IP3 (+70 dBm typ.). This switch also has a built-in CMOS driver and negative voltage generator, all packaged in a tiny 2x2mm package, enabling it to operate over wideband and fit into tight spaces.
Request a Quote
Description
JSW2-33HDR-75+ is a high-power reflective SPDT RF switch, with reflective short on output ports in the OFF state. Made using a Silicon-on-Insulator process, it provides very high IP3 (+70 dBm typ.). This switch also has a built-in CMOS driver and negative voltage generator, all packaged in a tiny 2x2mm package, enabling it to operate over wideband and fit into tight spaces.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JSW2-33HDR-75+ is a 75Ω reflective SPDT RF switch designed for wideband operation from 5 to 3000 MHz, with a 3W input power capability and +70 dBm typ. third-order intercept. It features low insertion loss of 0.33 dB at 1 GHz, 42 dB typ. isolation at 1 GHz, and operates from a single +2.3 to +4.8 V supply with 37 µA typical current consumption. The device includes a built-in CMOS driver and negative voltage generator, eliminating the need for external components. Packaged in a 2×2×0.55 mm MCLP (MT1818) case, it is MSL1 rated and complies with ESD Class 1B (HBM) per JESD22-A114 and RoHS standards.

Datasheet Summary
Powered by GS/AI

JSW2-33HDR-75+ is a 75Ω reflective SPDT RF switch designed for wideband operation from 5 to 3000 MHz, with a 3W input power capability and +70 dBm typ. third-order intercept. It features low insertion loss of 0.33 dB at 1 GHz, 42 dB typ. isolation at 1 GHz, and operates from a single +2.3 to +4.8 V supply with 37 µA typical current consumption. The device includes a built-in CMOS driver and negative voltage generator, eliminating the need for external components. Packaged in a 2×2×0.55 mm MCLP (MT1818) case, it is MSL1 rated and complies with ESD Class 1B (HBM) per JESD22-A114 and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω - JSW2-33HDR-75+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω
JSW2-33HDR-75+
Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω JSW2-33HDR-75+
JSW2-33HDR-75+ is a high-power reflective SPDT RF switch, with reflective short on output ports in the OFF state. Made using a Silicon-on-Insulator process, it provides very high IP3 (+70 dBm typ.). This switch also has a built-in CMOS driver and negative voltage generator, all packaged in a tiny 2x2mm package, enabling it to operate over wideband and fit into tight spaces.

JSW2-33HDR-75+ is a high-power reflective SPDT RF switch, with reflective short on output ports in the OFF state. Made using a Silicon-on-Insulator process, it provides very high IP3 (+70 dBm typ.). This switch also has a built-in CMOS driver and negative voltage generator, all packaged in a tiny 2x2mm package, enabling it to operate over wideband and fit into tight spaces.

Supplier's Site Datasheet
RF Switches - 3157-JSW2-33HDR-75+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC CATV, SatCom SPDT 75Ohm 12-QFN (2x2)

RF Switch IC CATV, SatCom SPDT 75Ohm 12-QFN (2x2)

Buy Now Datasheet
RF Switches - JSW2-33HDR-75+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
JSW2-33HDR-75+
RF Switches JSW2-33HDR-75+
RF Switch IC CATV, SatCom SPDT 75Ohm 12-QFN (2x2)

RF Switch IC CATV, SatCom SPDT 75Ohm 12-QFN (2x2)

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number JSW2-33HDR-75+ 3157-JSW2-33HDR-75+TR-ND JSW2-33HDR-75+
Product Name Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω RF Switches RF Switches
Package Type Surface Mount Surface Mount; 12-UFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 3000 MHz 5 to 3000 MHz 5 to 3000 MHz
Insertion Loss 0.3300 to 0.6400 dB 0.5300 dB 0.5300 dB
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-40 GHz), 2 x Reflective SP6T - RC-2SP6T-40R - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω - USB-SP4T-63 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSWA2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
2 suppliers