Mini-Circuits Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω RC-2SPDT-A26

Description
Mini-Circuits’ RC-2SPDT-A26 comprises of two independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles per switch when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RC-2SPDT-A26 comprises of two independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles per switch when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RC-2SPDT-A26 is a dual electro-mechanical absorptive SPDT RF switch matrix operating from DC to 26.5 GHz, with 50Ω impedance. It is housed in a rugged metal case measuring 4.5 x 6.0 x 2.25 inches with SMA female RF connectors on the front panel. Each switch offers break-before-make operation, internal terminations for fail-safe behavior, and a rated lifetime of 2 million cycles under cold switching conditions up to 30 W RF power. Control is enabled via USB or Ethernet, with software support for Windows and Linux environments including a GUI and API. The unit operates between 0 °C and 40 °C, powered by a 24V DC input, and includes a power-up state option to resume last state or default to COM to 1.

Datasheet Summary
Powered by GS/AI

The RC-2SPDT-A26 is a dual electro-mechanical absorptive SPDT RF switch matrix operating from DC to 26.5 GHz, with 50Ω impedance. It is housed in a rugged metal case measuring 4.5 x 6.0 x 2.25 inches with SMA female RF connectors on the front panel. Each switch offers break-before-make operation, internal terminations for fail-safe behavior, and a rated lifetime of 2 million cycles under cold switching conditions up to 30 W RF power. Control is enabled via USB or Ethernet, with software support for Windows and Linux environments including a GUI and API. The unit operates between 0 °C and 40 °C, powered by a 24V DC input, and includes a power-up state option to resume last state or default to COM to 1.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2SPDT-A26 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω
RC-2SPDT-A26
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω RC-2SPDT-A26
Mini-Circuits’ RC-2SPDT-A26 comprises of two independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles per switch when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC-2SPDT-A26 comprises of two independently controlled, electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-configuration, with a lifetime of 2 million switching cycles per switch when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-2SPDT-A26
Product Name Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SP8T, DC - 26.5 GHz, 5U, SMA - ZTM2-8SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA - ZT-4X4NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 350 MHz
Insertion Loss 7 to 11 dB
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZMAS-3BR - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω - PAS-2000+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details