Mini-Circuits Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω PAS-2000+

Description
Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω
Request a Quote
Description
Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAS-2000+ is a plug-in pin diode attenuator/switch designed for 50Ω bi-phase modulation between 100 and 2000 MHz. It features a rugged shielded case in style A05, measuring 19.56 x 20.32 x 6.10 mm. Operating and storage temperatures range from -55°C to 100°C, with a maximum control current of 30 mA. Insertion loss is specified as 4.2 dB typical to 6.5 dB maximum across the band, with isolation exceeding 22 dB minimum and input power handling up to 25 dBm. Amplitude imbalance and phase deviation from 180° are maintained within ±0.4 dB and ±8.0° respectively. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PAS-2000+ is a plug-in pin diode attenuator/switch designed for 50Ω bi-phase modulation between 100 and 2000 MHz. It features a rugged shielded case in style A05, measuring 19.56 x 20.32 x 6.10 mm. Operating and storage temperatures range from -55°C to 100°C, with a maximum control current of 30 mA. Insertion loss is specified as 4.2 dB typical to 6.5 dB maximum across the band, with isolation exceeding 22 dB minimum and input power handling up to 25 dBm. Amplitude imbalance and phase deviation from 180° are maintained within ±0.4 dB and ±8.0° respectively. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω - PAS-2000+ - Mini-Circuits
Brooklyn, NY, United States
Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω
PAS-2000+
Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω PAS-2000+
Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω

Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number PAS-2000+
Product Name Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 50000 MHz, 50Ω - RC-1SP4T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDR+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
Millimeter Wave Switches (DC-50 GHz), 2 x Absorptive SP4T - RC-2SP4T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details