The ZTM2-8SP8T-26 is a rack-mountable mechanical switch assembly containing eight independently controlled SP8T absorptive switches, operating from DC to 26.5 GHz with insertion loss as low as 0.15 dB below 8 GHz and isolation up to 80 dB. It features SMA-female RF connectors on the front panel, LED state indicators, and a 19-inch, 5U chassis. Each switch supports a 2 million cycle lifetime, failsafe operation, and hot switching up to 20 W below 8 GHz, 10 W between 8 and 18 GHz, and 5 W from 18 to 26.5 GHz. Control is available via USB or Ethernet using SSH, HTTP, or Telnet protocols.
Mini-Circuits’ ZTM2-8SP8T-26 houses 8 independently controlled electro-mechanical SP8T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are failsafe, with a break before make configuration, and lifetime of 2 million switching cycles when used within the noted specifications. 1 2 3 4 5 6 7 8 C 1 2 3 4 5 6 7 8 C 1 2 3 4 5 6 7 8 C 1 2 3 4 5 6 7 8 C The switches are housed in a rugged 19-inch rack chassis, 5U height, with all SMA (female) RF connectors on the front. LED switch state indicators on the front panel enable visual display of all switch states. The modular design of the ZTM2 series switch rack supports easy maintenance and re-configuration in the field, without the need to return the whole system to a Mini- Circuits facility. SW 1 SW 2 SW 3 SW 4 The switch assembly can be controlled via USB or Ethernet (supporting SSH, HTTP and Telnet network protocols). Full software USB support is provided, including our user-friendly GUI application for WindowsE athnedrn eat full API with programming instructions for Microcontroller AC:DC AC Windows and Linux environments. SW 5 SW 6 SW 7 SW 8 Custom switch configurations can be configured to fit any requirement, using Mini-Circuits’ online configurator tool at https://www.minicirc
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | ZTM2-8SP8T-26 |
| Product Name | Mechanical Switch Assembly, 8 x SP8T, DC - 26.5 GHz, 5U, SMA |
| Package Type | Connectorized |
| Connector | SMA |
| Frequency Range | 26500 MHz |
| Insertion Loss | 0.1500 to 1.1 dB |