Mini-Circuits Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω RC-2SPDT-A18

Description
Mini-Circuits’ RC-2SPDT-A18 houses 2 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are fail safe and break before make configuration, with a lifetime of 5 million switching cycles per switch when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32 bit and 64 bit systems).
Request a Quote
Description
Mini-Circuits’ RC-2SPDT-A18 houses 2 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are fail safe and break before make configuration, with a lifetime of 5 million switching cycles per switch when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32 bit and 64 bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RC-2SPDT-A18 is a mechanical switch assembly containing two independently controlled, absorptive SPDT switches, each operating from DC to 18 GHz with low insertion loss and high isolation. It features a rugged metal case measuring 4.5 x 6.0 x 2.25 inches with SMA female RF connectors on the front panel. The switches support break-before-make operation, are fail-safe with a 5 million cycle lifetime, and revert to a default state on power loss. Control is via USB or Ethernet, including SSH for secure communication, with LED indicators for switch state. The unit operates within 0 to +40°C ambient temperature and is powered by a +24 V DC supply.

Datasheet Summary
Powered by GS/AI

The RC-2SPDT-A18 is a mechanical switch assembly containing two independently controlled, absorptive SPDT switches, each operating from DC to 18 GHz with low insertion loss and high isolation. It features a rugged metal case measuring 4.5 x 6.0 x 2.25 inches with SMA female RF connectors on the front panel. The switches support break-before-make operation, are fail-safe with a 5 million cycle lifetime, and revert to a default state on power loss. Control is via USB or Ethernet, including SSH for secure communication, with LED indicators for switch state. The unit operates within 0 to +40°C ambient temperature and is powered by a +24 V DC supply.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SPDT-A18 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω
RC-2SPDT-A18
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω RC-2SPDT-A18
Mini-Circuits’ RC-2SPDT-A18 houses 2 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are fail safe and break before make configuration, with a lifetime of 5 million switching cycles per switch when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32 bit and 64 bit systems).

Mini-Circuits’ RC-2SPDT-A18 houses 2 independently controlled electro-mechanical SPDT switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are fail safe and break before make configuration, with a lifetime of 5 million switching cycles per switch when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32 bit and 64 bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-2SPDT-A18
Product Name Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 0.1500 to 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Die Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR-DG+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 30000 MHz
Insertion Loss 0.9000 to 2.8 dB
View Details
Absorptive SPDT, SMT Solid State Switch, 500 - 4500 MHz, 50Ω - M3SWA-2-50DRA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 10 to 4500 MHz
View Details
2 suppliers
Millimeter Wave Switch, 3 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-3MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Mechanical Switch Assembly, 8 x SP8T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 18000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details