Mini-Circuits Absorptive SP4T, Die Switch, DC - 30 GHz, 50Ω M4SWA4-34DR-DG+

Description
Mini-Circuits’ M4SWA4-34DR-D+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch has fast, nano-second switching across a wide frequency range with exceptional settling time. This model provides excellent isolation, high linearity, and is capable of withstanding +24 dBm RF input power. The M4SWA4-34DR-D+ die is suitable for chip and wire assemblies.
Request a Quote
Description
Mini-Circuits’ M4SWA4-34DR-D+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch has fast, nano-second switching across a wide frequency range with exceptional settling time. This model provides excellent isolation, high linearity, and is capable of withstanding +24 dBm RF input power. The M4SWA4-34DR-D+ die is suitable for chip and wire assemblies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M4SWA4-34DR-DG+ is a GaAs MMIC SP4T absorptive RF switch die designed for DC to 30 GHz operation, featuring low insertion loss (typ. 1.7 dB at 10 GHz), high isolation (typ. 48 dB), and high linearity with an input IP3 of +46 dBm and P1dB of +28.0 dBm. It supports +24 dBm CW RF input power and has fast switching times with a rise time of 23.1 ns, fall time of 6.7 ns, and settling time of 104 ns to 0.05 dB. The device operates with supply voltages of +3.3 V and -3.3 V and is supplied as a die in a Gel-Pak packaging format suitable for hybrid assembly.

Datasheet Summary
Powered by GS/AI

The M4SWA4-34DR-DG+ is a GaAs MMIC SP4T absorptive RF switch die designed for DC to 30 GHz operation, featuring low insertion loss (typ. 1.7 dB at 10 GHz), high isolation (typ. 48 dB), and high linearity with an input IP3 of +46 dBm and P1dB of +28.0 dBm. It supports +24 dBm CW RF input power and has fast switching times with a rise time of 23.1 ns, fall time of 6.7 ns, and settling time of 104 ns to 0.05 dB. The device operates with supply voltages of +3.3 V and -3.3 V and is supplied as a die in a Gel-Pak packaging format suitable for hybrid assembly.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, Die Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR-DG+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, Die Switch, DC - 30 GHz, 50Ω
M4SWA4-34DR-DG+
Absorptive SP4T, Die Switch, DC - 30 GHz, 50Ω M4SWA4-34DR-DG+
Mini-Circuits’ M4SWA4-34DR-D+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch has fast, nano-second switching across a wide frequency range with exceptional settling time. This model provides excellent isolation, high linearity, and is capable of withstanding +24 dBm RF input power. The M4SWA4-34DR-D+ die is suitable for chip and wire assemblies.

Mini-Circuits’ M4SWA4-34DR-D+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch has fast, nano-second switching across a wide frequency range with exceptional settling time. This model provides excellent isolation, high linearity, and is capable of withstanding +24 dBm RF input power. The M4SWA4-34DR-D+ die is suitable for chip and wire assemblies.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number M4SWA4-34DR-DG+
Product Name Absorptive SP4T, Die Switch, DC - 30 GHz, 50Ω
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 30000 MHz
Insertion Loss 0.9000 to 2.8 dB
Isolation 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω - ZSDR-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
3 suppliers
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω - TOSW-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Reflective SP3T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW3-272DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
2 suppliers