Mini-Circuits Reflective SP3T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω JSW3-272DR+

Description
JSW3-272DR+ is a reflective SP3T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and negative voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.
Request a Quote
Description
JSW3-272DR+ is a reflective SP3T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and negative voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JSW3-272DR+ is a reflective SP3T RF switch designed for wideband operation from 5 to 2700 MHz in 50 Ω systems. It operates from a single positive supply voltage of 2.5 to 4.8 V and consumes 40 µA typical current. The device features 0.6 dB typical insertion loss and 37 dB typical isolation at 1 GHz, with an input IP3 of 59 dBm at 1 GHz and 35 dBm 0.1 dB compression point. It is housed in a 2 mm × 2 mm × 0.55 mm, 14-lead MCLP package with an MT1817 case style, includes an integrated CMOS driver and negative voltage generator, and is RoHS compliant. The switch is rated MSL1 and Class 1B ESD per JESD22-A114.

Datasheet Summary
Powered by GS/AI

JSW3-272DR+ is a reflective SP3T RF switch designed for wideband operation from 5 to 2700 MHz in 50 Ω systems. It operates from a single positive supply voltage of 2.5 to 4.8 V and consumes 40 µA typical current. The device features 0.6 dB typical insertion loss and 37 dB typical isolation at 1 GHz, with an input IP3 of 59 dBm at 1 GHz and 35 dBm 0.1 dB compression point. It is housed in a 2 mm × 2 mm × 0.55 mm, 14-lead MCLP package with an MT1817 case style, includes an integrated CMOS driver and negative voltage generator, and is RoHS compliant. The switch is rated MSL1 and Class 1B ESD per JESD22-A114.

Suppliers

Company
Product
Description
Supplier Links
Reflective SP3T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW3-272DR+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SP3T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω
JSW3-272DR+
Reflective SP3T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω JSW3-272DR+
JSW3-272DR+ is a reflective SP3T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and negative voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.

JSW3-272DR+ is a reflective SP3T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and negative voltage generator. Its tiny 2x2mm, 14-lead case enables wideband performance in tight spaces and dense PCB layouts.

Supplier's Site Datasheet
RF Switches - 3157-JSW3-272DR+TR-ND - DigiKey
Thief River Falls, MN, United States
SP3T REFL, SMT SSS, 5 - 2700 MHZ

SP3T REFL, SMT SSS, 5 - 2700 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number JSW3-272DR+ 3157-JSW3-272DR+TR-ND
Product Name Reflective SP3T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω RF Switches
Package Type Surface Mount Surface Mount; 14-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz 5 to 2700 MHz
Insertion Loss 0.6000 to 0.8000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP16T, Solid State Switch, 1 MHz - 8 GHz, 50Ω - USB-1SP16T-83H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω - USB-SP4T-63 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Isolation 90 dB
View Details
Absorptive SP4T, Solid State Switch, 100 MHz - 30 GHz, 50Ω - USB-1SP4T-34 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 30000 MHz
View Details