Mini-Circuits RF Switches USB-2SP4T-63H

Description
RF Switch IC Cellular SP4T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC Cellular SP4T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 3157-USB-2SP4T-63H-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Cellular SP4T 50Ohm

RF Switch IC Cellular SP4T 50Ohm

Buy Now Datasheet
RF Switches - USB-2SP4T-63H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
USB-2SP4T-63H
RF Switches USB-2SP4T-63H
RF Switch IC Cellular SP4T 50Ohm

RF Switch IC Cellular SP4T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 3157-USB-2SP4T-63H-ND USB-2SP4T-63H
Product Name RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature 0.0 to 50 C (32 to 122 F) 0.0 to 50 C (32 to 122 F)
Frequency Range 10 to 6000 MHz 10 to 6000 MHz
Insertion Loss 3.3 dB 3.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.5–3.0 GHz SPST Switch, 50 Ω Terminated - SKY13347-360LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 8L
Frequency Range 500 to 3000 MHz
Isolation 30 to 45 dB
View Details
4 suppliers
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
RF Switches - BGS15MU14 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Insertion Loss 0.4800 dB
View Details