The Mini-Circuits RC-2SP6T-A18 is a dual electro-mechanical SP6T RF switch matrix with a bandwidth from DC to 18 GHz, designed for automated test and signal routing applications. It features a rugged metal case measuring 5.5 x 6.0 x 2.75 inches with 14 SMA-female connectors, and provides break-before-make switching with internal terminations for high isolation up to 90 dB typ and low insertion loss. The unit supports 20 W cold switching power and has a rated lifetime of 5 million cycles. Control is via USB or Ethernet, with software support for Windows and Linux. Operating temperature ranges from 0°C to 40°C, and it requires a 24 V DC power input.
Mini-Circuits’ RC-2SP6T-A18 comprises a pair of independently controlled, electro-mechanical SP6T switches. Each switch operates over an extremely wide bandwidth, from DC to 18 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-2SP6T-A18 |
| Product Name | Absorptive SP6T, Mechanical Switch, DC - 18000 MHz, 50Ω |
| Package Type | Connectorized |
| Connector | SMA |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) |
| Frequency Range | 18000 MHz |