The Mini-Circuits USB-1SP8T-183SP is a solid-state RF SP8T switch designed for signal routing in applications from 0.1 to 18 GHz, featuring SMP male connectors and a low-profile NR3314 case. It offers up to 65 dB isolation at 18 GHz, insertion loss up to 7.5 dB across the band, and +24 dBm cold switching power handling. The device supports USB HID control with a daisy-chain interface for up to 25 switches using dynamic addressing, controlled via a single USB port with Windows and Linux software support. It operates from a 5 V DC supply, drawing up to 100 mA, and includes a Type-C USB connector and digital snap-fit serial I/O ports for chaining. RoHS compliant.
Mini-Circuits’ USB-1SP8T-183SP is a fast switching solid-state SP8T covering an ultra-wide bandwidth, from 0.1 to 18 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band. The switch is supplied in a low profile package with SMP connectors, for fast push-fit connections. The daisy-chain control interface with “dynamic addressing” simplifies control integration, allowing multiple switches to be combined into a Master / Slave chain. Simply connect, then power on and the whole chain of up to 25 compatible switches can be controlled independently through a single USB and software interface. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | USB-1SP8T-183SP |
| Product Name | Absorptive SP8T, Solid State Switch, 100 MHz - 18 GHz, 50Ω |
| Package Type | Connectorized |
| Connector | SMP |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |
| Frequency Range | 100 to 18000 MHz |