Mini-Circuits Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω RC-1SP6T-40

Description
Mini-Circuits’ RC-1SP6T-40 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 40 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all 2.92 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RC-1SP6T-40 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 40 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all 2.92 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' RC-1SP6T-40 is an electro-mechanical SP6T switch designed for RF signal routing from DC to 40 GHz with 50Ω impedance. It features a rugged metal enclosure measuring 5.5 x 6.0 x 2.75 inches with seven 2.92 mm female RF connectors on the front panel. The switch uses a break-before-make, failsafe configuration with internal terminations, offering 2 million cycle lifetime under cold switching conditions. It supports up to 5 W RF input power and operates within a temperature range of 0°C to 40°C. Control is provided via USB or Ethernet with full software support for Windows and Linux. The unit includes a 24V DC power input and weighs 1110 grams.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' RC-1SP6T-40 is an electro-mechanical SP6T switch designed for RF signal routing from DC to 40 GHz with 50Ω impedance. It features a rugged metal enclosure measuring 5.5 x 6.0 x 2.75 inches with seven 2.92 mm female RF connectors on the front panel. The switch uses a break-before-make, failsafe configuration with internal terminations, offering 2 million cycle lifetime under cold switching conditions. It supports up to 5 W RF input power and operates within a temperature range of 0°C to 40°C. Control is provided via USB or Ethernet with full software support for Windows and Linux. The unit includes a 24V DC power input and weighs 1110 grams.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-1SP6T-40 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω
RC-1SP6T-40
Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω RC-1SP6T-40
Mini-Circuits’ RC-1SP6T-40 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 40 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all 2.92 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC-1SP6T-40 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 40 GHz, with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a lifetime of 2 million cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with all 2.92 mm (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-1SP6T-40
Product Name Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details
Absorptive SP4T, Solid State Switch, 100 MHz - 30 GHz, 50Ω - USB-1SP4T-34 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 30000 MHz
View Details
Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZMSW-1211 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω - JSW2-33DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 3000 MHz
View Details
3 suppliers