The RC-2SP6T-50 is a dual electro-mechanical absorptive SP6T switch matrix designed for RF signal routing from DC to 50 GHz with high isolation and low insertion loss. It features a rugged metal case measuring 5.5 x 6.0 x 2.75 inches with 2.4 mm female RF connectors on the front panel. The switches operate with a break-before-make configuration, support up to 2 million switching cycles under cold switching conditions, and handle up to 3 W RF input power. Control is provided via USB or Ethernet, with software support for Windows and Linux environments. The unit operates within a temperature range of 0°C to 40°C and is powered by a 24 V DC supply.
Mini-Circuits’ RC-2SP6T-50 houses a pair of independently controlled, electro-mechanical switches, operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-2SP6T-50 |
| Product Name | Millimeter Wave Switches (DC-50 GHz), 2 x Absorptive SP6T |
| Package Type | Connectorized |