Mini-Circuits Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω ZSW2-272VHDRB+

Description
Mini-Circuits’ ZSW2-272VHDR+ is a 50 Ω high power SPDT RF switch covering a broad frequency range from 30 to 2700 MHz with low insertion loss, and very high linearity. The ZSW2-272VHDR+ operates on a single supply voltage from +2.3 V to +3.6 V with single pin control. The ZSW2-272VHDR+ comes in a rugged package and is available both with heatsink (2.025” x 1.63” x 1.89”) and without heatsink (2.0” x 1.5” x 0.6”).
Request a Quote
Description
Mini-Circuits’ ZSW2-272VHDR+ is a 50 Ω high power SPDT RF switch covering a broad frequency range from 30 to 2700 MHz with low insertion loss, and very high linearity. The ZSW2-272VHDR+ operates on a single supply voltage from +2.3 V to +3.6 V with single pin control. The ZSW2-272VHDR+ comes in a rugged package and is available both with heatsink (2.025” x 1.63” x 1.89”) and without heatsink (2.0” x 1.5” x 0.6”).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZSW2-272VHDRB+ is a 50 Ω high power SPDT RF switch covering 30 to 2700 MHz with an integrated heatsink measuring 2.025" x 1.63" x 1.89". It operates on a single supply voltage of 2.3 V to 3.6 V and handles up to 20 W RF power up to 2000 MHz and 16 W up to 2700 MHz. Insertion loss is 0.35 dB up to 1000 MHz and 0.50 dB up to 2000 MHz. The switch features an IP3 of +85 dBm at 850 MHz and uses an SMA connector with a 9-pin D-Sub base for DC and control connections.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZSW2-272VHDRB+ is a 50 Ω high power SPDT RF switch covering 30 to 2700 MHz with an integrated heatsink measuring 2.025" x 1.63" x 1.89". It operates on a single supply voltage of 2.3 V to 3.6 V and handles up to 20 W RF power up to 2000 MHz and 16 W up to 2700 MHz. Insertion loss is 0.35 dB up to 1000 MHz and 0.50 dB up to 2000 MHz. The switch features an IP3 of +85 dBm at 850 MHz and uses an SMA connector with a 9-pin D-Sub base for DC and control connections.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRB+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω
ZSW2-272VHDRB+
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω ZSW2-272VHDRB+
Mini-Circuits’ ZSW2-272VHDR+ is a 50 Ω high power SPDT RF switch covering a broad frequency range from 30 to 2700 MHz with low insertion loss, and very high linearity. The ZSW2-272VHDR+ operates on a single supply voltage from +2.3 V to +3.6 V with single pin control. The ZSW2-272VHDR+ comes in a rugged package and is available both with heatsink (2.025” x 1.63” x 1.89”) and without heatsink (2.0” x 1.5” x 0.6”).

Mini-Circuits’ ZSW2-272VHDR+ is a 50 Ω high power SPDT RF switch covering a broad frequency range from 30 to 2700 MHz with low insertion loss, and very high linearity. The ZSW2-272VHDR+ operates on a single supply voltage from +2.3 V to +3.6 V with single pin control. The ZSW2-272VHDR+ comes in a rugged package and is available both with heatsink (2.025” x 1.63” x 1.89”) and without heatsink (2.0” x 1.5” x 0.6”).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZSW2-272VHDRB+
Product Name Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
VSWR 1.15 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Plug-in Pin Diode Switch, 5 - 450 MHz, 50Ω - PAS-1+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω - CSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency Range 500 to 6000 MHz
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRP+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
Absorptive SP8T, Solid State Switch, 100 MHz - 30 GHz, 50Ω - USB-1SP8T-34 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 30000 MHz
View Details
2 suppliers