The RC-2SP4T-26 is a dual electro-mechanical SP4T switch matrix designed for RF signal routing from DC to 26.5 GHz with 50 Ω impedance. It features an absorptive, break-before-make configuration with internal terminations and a minimum switch lifetime of 2 million cycles. The unit is housed in a metal case measuring 5.5 x 6.0 x 2.75 inches with ten SMA female RF connectors on the front panel. Control is provided via USB or Ethernet, and it supports cold switching up to 5 W RF input power. Operating temperature ranges from 0 °C to 40 °C. Full software support includes a Windows GUI and APIs for Windows and Linux (32-bit and 64-bit).
Mini-Circuits’ RC-2SP4T-26 comprises a pair of independently controlled, electro-mechanical SP4T switches. Each switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-2SP4T-26 |
| Product Name | Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω |
| Package Type | Connectorized |
| Connector | SMA |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) |
| Frequency Range | 26500 MHz |
| Insertion Loss | 0.1000 to 0.7000 dB |