Mini-Circuits Absorptive SP4T, Solid State Switch, 0.1 - 67 GHz, 50Ω RCS-1SP4T-A673

Description
Mini-Circuits’ RCS-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports 1 to 4. The switch is supplied in a low profile package (3.35” x 2.62” x 0.575”) with the 5 precision 1.85 mm connectors mounted on the same face for ease of access when installed in integrated test systems. Control and power connections are kept clear on the opposite face, including USB type C for local power and control, RJ45 for Ethernet control and 2 serial data bus connections for daisy-chaining with additional switch modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ RCS-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports 1 to 4. The switch is supplied in a low profile package (3.35” x 2.62” x 0.575”) with the 5 precision 1.85 mm connectors mounted on the same face for ease of access when installed in integrated test systems. Control and power connections are kept clear on the opposite face, including USB type C for local power and control, RJ45 for Ethernet control and 2 serial data bus connections for daisy-chaining with additional switch modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' RCS-1SP4T-A673 is a solid-state, absorptive SP4T switch designed for RF and millimeter-wave signal routing from 0.1 to 67 GHz with 50 Ω impedance. It is packaged in a low-profile enclosure measuring 3.35" x 2.62" x 0.575", featuring five precision 1.85 mm female connectors on one face and USB Type-C, RJ45, and serial daisy-chain ports on the opposite. The switch offers insertion loss up to 12.5 dB, isolation up to 65 dB, and a 1 dB compression point of +28 dBm. It supports USB and Ethernet control, with software support for Windows and Linux, and allows daisy-chaining of up to 25 units. Operating temperature ranges from -10°C to 60°C.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' RCS-1SP4T-A673 is a solid-state, absorptive SP4T switch designed for RF and millimeter-wave signal routing from 0.1 to 67 GHz with 50 Ω impedance. It is packaged in a low-profile enclosure measuring 3.35" x 2.62" x 0.575", featuring five precision 1.85 mm female connectors on one face and USB Type-C, RJ45, and serial daisy-chain ports on the opposite. The switch offers insertion loss up to 12.5 dB, isolation up to 65 dB, and a 1 dB compression point of +28 dBm. It supports USB and Ethernet control, with software support for Windows and Linux, and allows daisy-chaining of up to 25 units. Operating temperature ranges from -10°C to 60°C.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, Solid State Switch, 0.1 - 67 GHz, 50Ω - RCS-1SP4T-A673 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, Solid State Switch, 0.1 - 67 GHz, 50Ω
RCS-1SP4T-A673
Absorptive SP4T, Solid State Switch, 0.1 - 67 GHz, 50Ω RCS-1SP4T-A673
Mini-Circuits’ RCS-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports 1 to 4. The switch is supplied in a low profile package (3.35” x 2.62” x 0.575”) with the 5 precision 1.85 mm connectors mounted on the same face for ease of access when installed in integrated test systems. Control and power connections are kept clear on the opposite face, including USB type C for local power and control, RJ45 for Ethernet control and 2 serial data bus connections for daisy-chaining with additional switch modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ RCS-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports 1 to 4. The switch is supplied in a low profile package (3.35” x 2.62” x 0.575”) with the 5 precision 1.85 mm connectors mounted on the same face for ease of access when installed in integrated test systems. Control and power connections are kept clear on the opposite face, including USB type C for local power and control, RJ45 for Ethernet control and 2 serial data bus connections for daisy-chaining with additional switch modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RCS-1SP4T-A673
Product Name Absorptive SP4T, Solid State Switch, 0.1 - 67 GHz, 50Ω
Package Type Connectorized
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 67000 MHz
Insertion Loss 3 to 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω - ZSWA4-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
3 x SP2T Mechanical Switch Assembly, DC - 18 GHz, 1U, N-type Rear - ZT-317 - Mini-Circuits
Specs
Package Type Connectorized
Connector Type N
Frequency Range 18000 MHz
View Details
Blocking Switch Matrix, 2 x 32, DC - 18 GHz, 4U, SMA - ZTVX-32-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Isolation 90 dB
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDR+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details