Mini-Circuits Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω MSP2TA-18XL+

Description
Mini-Circuits’ MSP2TA-18 Series are ultra-reliable, rugged-duty absorptive fail-safe SP2T switches designed in break- before-make configuration offering an ultra-long switching life. Powered by +24 VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 85 dB. The MSP2TA-18 Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.
Request a Quote
Description
Mini-Circuits’ MSP2TA-18 Series are ultra-reliable, rugged-duty absorptive fail-safe SP2T switches designed in break- before-make configuration offering an ultra-long switching life. Powered by +24 VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 85 dB. The MSP2TA-18 Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP2TA-18XL+ is a 50Ω absorptive SPDT switch with a DC to 18 GHz frequency range, designed for automated test equipment and redundancy switching applications. It operates on +24 VDC with a typical switching time of 20 ms, exhibits an insertion loss of 0.25 dB typ. up to 12 GHz, and provides isolation of 85 dB typ. from DC to 1 GHz, decreasing to 66 dB at 18 GHz. The switch supports 20 W RF power handling in cold switching and offers a 10 million cycle life. It features a break-before-make configuration, reliable sleep-mode switching, and uses SMA connectors. The package is a bracket case (FP914) with dimensions of 50.8 × 57.15 × 12.7 mm and weighs 93.1 grams. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The MSP2TA-18XL+ is a 50Ω absorptive SPDT switch with a DC to 18 GHz frequency range, designed for automated test equipment and redundancy switching applications. It operates on +24 VDC with a typical switching time of 20 ms, exhibits an insertion loss of 0.25 dB typ. up to 12 GHz, and provides isolation of 85 dB typ. from DC to 1 GHz, decreasing to 66 dB at 18 GHz. The switch supports 20 W RF power handling in cold switching and offers a 10 million cycle life. It features a break-before-make configuration, reliable sleep-mode switching, and uses SMA connectors. The package is a bracket case (FP914) with dimensions of 50.8 × 57.15 × 12.7 mm and weighs 93.1 grams. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18XL+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω
MSP2TA-18XL+
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω MSP2TA-18XL+
Mini-Circuits’ MSP2TA-18 Series are ultra-reliable, rugged-duty absorptive fail-safe SP2T switches designed in break- before-make configuration offering an ultra-long switching life. Powered by +24 VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 85 dB. The MSP2TA-18 Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.

Mini-Circuits’ MSP2TA-18 Series are ultra-reliable, rugged-duty absorptive fail-safe SP2T switches designed in break- before-make configuration offering an ultra-long switching life. Powered by +24 VDC, the device has a typical switching speed of 20 milliseconds, insertion loss of 0.25 dB and high isolation of 85 dB. The MSP2TA-18 Series are suitable for use across a wide range of applications, including switching for automated test equipment and redundancy switching.

Supplier's Site Datasheet
RF Switches - 3157-MSP2TA-18XL+-ND - DigiKey
Thief River Falls, MN, United States
MECHANICAL SWITCH, DC 18000 MHZ

MECHANICAL SWITCH, DC 18000 MHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number MSP2TA-18XL+ 3157-MSP2TA-18XL+-ND
Product Name Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω RF Switches
Operating Temperature -15 to 45 C (5 to 113 F) -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB 0.3000 dB
Isolation 100 dB 66 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 24 x SPDT, DC - 18 GHz, 5U, SMA - ZTM2-24SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
3 x SP2T Mechanical Switch Assembly, DC - 2150 MHz, 75Ω, F-type - RCM-3SPDT-75F - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 2150 MHz
Insertion Loss 0.2500 to 1.5 dB
View Details
Mechanical Switch Rack, 4 x SP8T, DC - 26.5 GHz, Absorptive, 3U, SMA - ZTM-4SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Mechanical Switch Assembly, 1 x SP12T, DC - 18 GHz, SMA - RCM-1SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details