Mini-Circuits Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω RC-1SPDT-A26

Description
Mini-Circuits’ RC-1SPDT-A26 is an independently controlled, electro-mechanical SPDT switch. The switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RC-1SPDT-A26 is an independently controlled, electro-mechanical SPDT switch. The switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' RC-1SPDT-A26 is an electro-mechanical SPDT switch designed for RF signal routing from DC to 26.5 GHz in test and automation applications. It features a rugged metal case measuring 4.5 x 6.0 x 2.25 inches with SMA-female connectors on the front panel and is controlled via USB or Ethernet. The switch has a break-before-make configuration with internal terminations, offering a switch lifetime of 2 million cycles under cold switching conditions up to 30 W. Insertion loss ranges from 0.15 dB at DC-8 GHz to 0.80 dB at 18-26.5 GHz, with isolation between 55 and 90 dB across the band. The operating temperature range is 0°C to 40°C.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' RC-1SPDT-A26 is an electro-mechanical SPDT switch designed for RF signal routing from DC to 26.5 GHz in test and automation applications. It features a rugged metal case measuring 4.5 x 6.0 x 2.25 inches with SMA-female connectors on the front panel and is controlled via USB or Ethernet. The switch has a break-before-make configuration with internal terminations, offering a switch lifetime of 2 million cycles under cold switching conditions up to 30 W. Insertion loss ranges from 0.15 dB at DC-8 GHz to 0.80 dB at 18-26.5 GHz, with isolation between 55 and 90 dB across the band. The operating temperature range is 0°C to 40°C.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SPDT-A26 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω
RC-1SPDT-A26
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω RC-1SPDT-A26
Mini-Circuits’ RC-1SPDT-A26 is an independently controlled, electro-mechanical SPDT switch. The switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC-1SPDT-A26 is an independently controlled, electro-mechanical SPDT switch. The switch operates over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switches are of a failsafe and break-before-make-configuration, with a lifetime of 2 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-1SPDT-A26
Product Name Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, 0.1 - 67 GHz, 50Ω - RCS-1SP2T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 67000 MHz
View Details
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - SYAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDR+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details