Mini-Circuits Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω M4SWA4-34DR+

Description
Mini-Circuits’ M4SWA4-34DR+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a wide frequency range with minimal gate lag effects. This model provides excellent isolation, high linearity, and is capable of withstanding +24 dBm RF input power. It is packaged in a small 4x4 mm QFN-Style package for ease of integration in compact assemblies.
Request a Quote
Description
Mini-Circuits’ M4SWA4-34DR+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a wide frequency range with minimal gate lag effects. This model provides excellent isolation, high linearity, and is capable of withstanding +24 dBm RF input power. It is packaged in a small 4x4 mm QFN-Style package for ease of integration in compact assemblies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M4SWA4-34DR+ is a GaAs MMIC SP4T absorptive RF switch operating from DC to 30 GHz with a 50 Ω impedance and internal driver. Packaged in a 4x4 mm QFN-style surface mount case with an exposed paddle, it offers typ. insertion loss of 1.8 dB and isolation of 47 dB. Input IP3 is typ. +46 dBm with +30 dBm CW power handling. Rise and fall times are typ. 23.1 ns and 6.4 ns, with settling to 0.05 dB in 104 ns. Operates with +3.3 V and -3.3 V supplies, drawing 1.8 mA and 1.4 mA. Control logic uses 0 to 0.8 V for low and 1.6 to 2 V for high. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The M4SWA4-34DR+ is a GaAs MMIC SP4T absorptive RF switch operating from DC to 30 GHz with a 50 Ω impedance and internal driver. Packaged in a 4x4 mm QFN-style surface mount case with an exposed paddle, it offers typ. insertion loss of 1.8 dB and isolation of 47 dB. Input IP3 is typ. +46 dBm with +30 dBm CW power handling. Rise and fall times are typ. 23.1 ns and 6.4 ns, with settling to 0.05 dB in 104 ns. Operates with +3.3 V and -3.3 V supplies, drawing 1.8 mA and 1.4 mA. Control logic uses 0 to 0.8 V for low and 1.6 to 2 V for high. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω - M4SWA4-34DR+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω
M4SWA4-34DR+
Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω M4SWA4-34DR+
Mini-Circuits’ M4SWA4-34DR+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a wide frequency range with minimal gate lag effects. This model provides excellent isolation, high linearity, and is capable of withstanding +24 dBm RF input power. It is packaged in a small 4x4 mm QFN-Style package for ease of integration in compact assemblies.

Mini-Circuits’ M4SWA4-34DR+ is a GaAs MMIC SP4T absorptive switch with an internal driver designed for wideband operation from DC to 30 GHz. This switch enables fast, nano-second switching across a wide frequency range with minimal gate lag effects. This model provides excellent isolation, high linearity, and is capable of withstanding +24 dBm RF input power. It is packaged in a small 4x4 mm QFN-Style package for ease of integration in compact assemblies.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number M4SWA4-34DR+
Product Name Absorptive SP4T, SMT Solid State Switch, DC - 30 GHz, 50Ω
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
Insertion Loss 0.9000 to 4.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-BM+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP6T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSW2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA - ZTM-6SP6T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details