Mini-Circuits Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω ZSW2-272VHDR+

Description
Mini-Circuits’ ZSW2-272VHDR+ is a 50 Ω high power SPDT RF switch covering a broad frequency range from 30 to 2700 MHz with low insertion loss, and very high linearity. The ZSW2-272VHDR+ operates on a single supply voltage from +2.3 V to +3.6 V with single pin control. The ZSW2-272VHDR+ comes in a rugged package and is available both with heatsink (2.025” x 1.63” x 1.89”) and without heatsink (2.0” x 1.5” x 0.6”).
Request a Quote
Description
Mini-Circuits’ ZSW2-272VHDR+ is a 50 Ω high power SPDT RF switch covering a broad frequency range from 30 to 2700 MHz with low insertion loss, and very high linearity. The ZSW2-272VHDR+ operates on a single supply voltage from +2.3 V to +3.6 V with single pin control. The ZSW2-272VHDR+ comes in a rugged package and is available both with heatsink (2.025” x 1.63” x 1.89”) and without heatsink (2.0” x 1.5” x 0.6”).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits ZSW2-272VHDR+ is a 50 Ω reflective SPDT solid-state RF switch designed for operation from 30 to 2700 MHz with high power handling up to 20 W up to 2000 MHz and 16 W up to 2700 MHz, low insertion loss of 0.35 dB up to 1000 MHz and 0.50 dB up to 2000 MHz, and high linearity with IP3 of +85 dBm at 850 MHz. It operates from a single supply voltage of 2.3 V to 3.6 V with a control voltage range of 0.2×VDD to 5.5 V. The switch is available in a QV2427 case with SMA connectors, with dimensions of 2.025" × 1.63" × 1.89" including a heatsink or 2.0" × 1.5" × 0.6" without a heatsink. Basestation, defense, and instrumentation applications are supported. The device is RoHS compliant and has a case operating temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits ZSW2-272VHDR+ is a 50 Ω reflective SPDT solid-state RF switch designed for operation from 30 to 2700 MHz with high power handling up to 20 W up to 2000 MHz and 16 W up to 2700 MHz, low insertion loss of 0.35 dB up to 1000 MHz and 0.50 dB up to 2000 MHz, and high linearity with IP3 of +85 dBm at 850 MHz. It operates from a single supply voltage of 2.3 V to 3.6 V with a control voltage range of 0.2×VDD to 5.5 V. The switch is available in a QV2427 case with SMA connectors, with dimensions of 2.025" × 1.63" × 1.89" including a heatsink or 2.0" × 1.5" × 0.6" without a heatsink. Basestation, defense, and instrumentation applications are supported. The device is RoHS compliant and has a case operating temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDR+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω
ZSW2-272VHDR+
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω ZSW2-272VHDR+
Mini-Circuits’ ZSW2-272VHDR+ is a 50 Ω high power SPDT RF switch covering a broad frequency range from 30 to 2700 MHz with low insertion loss, and very high linearity. The ZSW2-272VHDR+ operates on a single supply voltage from +2.3 V to +3.6 V with single pin control. The ZSW2-272VHDR+ comes in a rugged package and is available both with heatsink (2.025” x 1.63” x 1.89”) and without heatsink (2.0” x 1.5” x 0.6”).

Mini-Circuits’ ZSW2-272VHDR+ is a 50 Ω high power SPDT RF switch covering a broad frequency range from 30 to 2700 MHz with low insertion loss, and very high linearity. The ZSW2-272VHDR+ operates on a single supply voltage from +2.3 V to +3.6 V with single pin control. The ZSW2-272VHDR+ comes in a rugged package and is available both with heatsink (2.025” x 1.63” x 1.89”) and without heatsink (2.0” x 1.5” x 0.6”).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZSW2-272VHDR+
Product Name Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
VSWR 1.15 :1
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, DC - 6000 MHz, 50Ω - M3SWA2-63DRC+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 6000 MHz
View Details
3 suppliers
Mechanical SPDT Switch, DC-18 GHz, SMA, TTL Control - ZK-MSP2TA-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Control Interface TTL
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSWA-2-46+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2SP4T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details